3.5mm 6mm Rectangle button 50mA Brick nogging 6mm 260gf 12V SMD Tactile Switches ROHS
3.5mm 6mm Rectangle button 50mA Standing paste 6mm 260gf 12V SMD Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TSB013A6026B | TSB013A6026B |
| Product Name | Key/Switch >> Tactile Switches | Pushbutton Switches |
| Switch Dimensions | Height: 6mm x Length: 6mm x Width: 3.5mm | |
| Features | RoHS | |
| Min. Actuating Force | 0.6 lbs (0.2600 kg) |