W77IR -- TIFFEN 77MM T1 IR FILTER
ZGC, Inc.
Tiffen 77mm T1 IR Filter
W77IR
Description
Tiffen 77mm T1 IR Filter
Description
Tiffen 77mm T1 IR Filter
Suppliers
Tiffen 77mm T1 IR Filter
W77IR
Supplier's Site
Technical Specifications
|
Product Category
|
Camera Filters |
|
Product Number
|
W77IR |
|
Product Name
|
Tiffen 77mm T1 IR Filter |
|
Filter Type
|
Tiffen 77mm T1 IR Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Universe Kogaku (America) Inc.
Filter Type
IR Pass
Shape
Round
View Details