W138HM -- TIFFEN 138MM HOT MIRROR
ZGC, Inc.
Tiffen 138mm Hot Mirror
W138HM
Description
Tiffen 138mm Hot Mirror
Description
Tiffen 138mm Hot Mirror
Suppliers
Tiffen 138mm Hot Mirror
W138HM
Supplier's Site
Technical Specifications
|
Product Category
|
Camera Filters |
|
Product Number
|
W138HM |
|
Product Name
|
Tiffen 138mm Hot Mirror |
|
Filter Type
|
IR Block
|
Unlock Full Specs
to access all available technical data
Similar Products
Universe Kogaku (America) Inc.
Filter Type
IR Pass
Shape
Round
View Details
Filter Type
Tiffen 40.5mm Digital/Photo Essentials Intro Kit
View Details