ZGC, Inc. PortaBrace TLQB-28XT Quick Tripod / Light Case (Black) TLQB-28XT

Description
PortaBrace TLQB-28XT Quick Tripod / Light Case (Black) Designed for Tripods up to 28" long Features a top opening system that hinges wide for fast loading and removal of tripods or 2-3 Light set-ups. Light heads and stands can remain assembled within the Quick Tripod / Light Case allowing for quick set-up and use. A series of interior reinforcing bars keeps the case ridged while the slim-line design makes this case light and user friendly. Interior and exterior slip and zippered pockets carry all kinds of accessories and one large bellows pocket can carry light stands or other larger items. The XT cases are deeper than the standard TLQ series allowing a larger array of equipment. Zip the case up or just use carry handles to close the top and carry. Padded shoulder strap included. Provides great coverage and protection for: Arri 150w Dedo 100w Lowell DP Lowell Omni Lowell Pro Lowell Pro-Light Lowell Riffa Lowell Tota
Description
PortaBrace TLQB-28XT Quick Tripod / Light Case (Black) Designed for Tripods up to 28" long Features a top opening system that hinges wide for fast loading and removal of tripods or 2-3 Light set-ups. Light heads and stands can remain assembled within the Quick Tripod / Light Case allowing for quick set-up and use. A series of interior reinforcing bars keeps the case ridged while the slim-line design makes this case light and user friendly. Interior and exterior slip and zippered pockets carry all kinds of accessories and one large bellows pocket can carry light stands or other larger items. The XT cases are deeper than the standard TLQ series allowing a larger array of equipment. Zip the case up or just use carry handles to close the top and carry. Padded shoulder strap included. Provides great coverage and protection for: Arri 150w Dedo 100w Lowell DP Lowell Omni Lowell Pro Lowell Pro-Light Lowell Riffa Lowell Tota

Suppliers

Company
Product
Description
Supplier Links
PortaBrace TLQB-28XT Quick Tripod / Light Case (Black) - TLQB-28XT - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace TLQB-28XT Quick Tripod / Light Case (Black)
TLQB-28XT
PortaBrace TLQB-28XT Quick Tripod / Light Case (Black) TLQB-28XT
PortaBrace TLQB-28XT Quick Tripod / Light Case (Black) Designed for Tripods up to 28" long Features a top opening system that hinges wide for fast loading and removal of tripods or 2-3 Light set-ups. Light heads and stands can remain assembled within the Quick Tripod / Light Case allowing for quick set-up and use. A series of interior reinforcing bars keeps the case ridged while the slim-line design makes this case light and user friendly. Interior and exterior slip and zippered pockets carry all kinds of accessories and one large bellows pocket can carry light stands or other larger items. The XT cases are deeper than the standard TLQ series allowing a larger array of equipment. Zip the case up or just use carry handles to close the top and carry. Padded shoulder strap included. Provides great coverage and protection for: Arri 150w Dedo 100w Lowell DP Lowell Omni Lowell Pro Lowell Pro-Light Lowell Riffa Lowell Tota

PortaBrace TLQB-28XT Quick Tripod / Light Case (Black)
Designed for Tripods up to 28" long
Features a top opening system that hinges wide for fast loading and removal of tripods or 2-3 Light set-ups.
Light heads and stands can remain assembled within the Quick Tripod / Light Case allowing for quick set-up and use.
A series of interior reinforcing bars keeps the case ridged while the slim-line design makes this case light and user friendly.
Interior and exterior slip and zippered pockets carry all kinds of accessories and one large bellows pocket can carry light stands or other larger items.
The XT cases are deeper than the standard TLQ series allowing a larger array of equipment. Zip the case up or just use carry handles to close the top and carry. Padded shoulder strap included.
Provides great coverage and protection for:
Arri 150w
Dedo 100w
Lowell DP
Lowell Omni
Lowell Pro
Lowell Pro-Light
Lowell Riffa
Lowell Tota

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number TLQB-28XT
Product Name PortaBrace TLQB-28XT Quick Tripod / Light Case (Black)
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details