ZGC, Inc. Litepanels RMF-S Ringlite Mini Daylight 5600K Spot Fixture RMF-S

Description
Litepanels RMF-S Ringlite Mini Daylight 5600K Spot Fixture Measuring 10.5" in diameter, 2" thick, and weighing approximately 3.5 lbs, this light can be on or off camera, mounted on a stand, the wall, or elsewhere. The Litepanels Ringlite-Mini 5600K Spot Light provides luminous, soft, directional light output. The Ringlite-Mini employs LEDs laid out in a tightly plotted grid. On the back of the unit, four toggle switches regulate power and circuit control. Circuits are divided into three selectable segments (bottom, middle, top). An integrated control knob allows for dimming from 100%-0 with minimal shift in color. Options for remote dimming and DMX control capability are available. Completely flicker and heat-free, the system can be moved in close to a subject, for soft, wrap-around light. A set of 6 interchangeable correction/diffusion filters is available. The Ringlite-Mini offers 3 easy ways to interface with most popular film and video cameras. The adjustable Base Plate Mounting Bracket attaches the Ringlite-Mini to the bottom of the camera. This bracket works best and is most commonly utilized for Mini-DV cameras.
Description
Litepanels RMF-S Ringlite Mini Daylight 5600K Spot Fixture Measuring 10.5" in diameter, 2" thick, and weighing approximately 3.5 lbs, this light can be on or off camera, mounted on a stand, the wall, or elsewhere. The Litepanels Ringlite-Mini 5600K Spot Light provides luminous, soft, directional light output. The Ringlite-Mini employs LEDs laid out in a tightly plotted grid. On the back of the unit, four toggle switches regulate power and circuit control. Circuits are divided into three selectable segments (bottom, middle, top). An integrated control knob allows for dimming from 100%-0 with minimal shift in color. Options for remote dimming and DMX control capability are available. Completely flicker and heat-free, the system can be moved in close to a subject, for soft, wrap-around light. A set of 6 interchangeable correction/diffusion filters is available. The Ringlite-Mini offers 3 easy ways to interface with most popular film and video cameras. The adjustable Base Plate Mounting Bracket attaches the Ringlite-Mini to the bottom of the camera. This bracket works best and is most commonly utilized for Mini-DV cameras.

Suppliers

Company
Product
Description
Supplier Links
Litepanels RMF-S Ringlite Mini Daylight 5600K Spot Fixture - RMF-S - ZGC, Inc.
Mountain Lakes, NJ, USA
Litepanels RMF-S Ringlite Mini Daylight 5600K Spot Fixture
RMF-S
Litepanels RMF-S Ringlite Mini Daylight 5600K Spot Fixture RMF-S
Litepanels RMF-S Ringlite Mini Daylight 5600K Spot Fixture Measuring 10.5" in diameter, 2" thick, and weighing approximately 3.5 lbs, this light can be on or off camera, mounted on a stand, the wall, or elsewhere. The Litepanels Ringlite-Mini 5600K Spot Light provides luminous, soft, directional light output. The Ringlite-Mini employs LEDs laid out in a tightly plotted grid. On the back of the unit, four toggle switches regulate power and circuit control. Circuits are divided into three selectable segments (bottom, middle, top). An integrated control knob allows for dimming from 100%-0 with minimal shift in color. Options for remote dimming and DMX control capability are available. Completely flicker and heat-free, the system can be moved in close to a subject, for soft, wrap-around light. A set of 6 interchangeable correction/diffusion filters is available. The Ringlite-Mini offers 3 easy ways to interface with most popular film and video cameras. The adjustable Base Plate Mounting Bracket attaches the Ringlite-Mini to the bottom of the camera. This bracket works best and is most commonly utilized for Mini-DV cameras.

Litepanels RMF-S Ringlite Mini Daylight 5600K Spot Fixture
Measuring 10.5" in diameter, 2" thick, and weighing approximately 3.5 lbs, this light can be on or off camera, mounted on a stand, the wall, or elsewhere.
The Litepanels Ringlite-Mini 5600K Spot Light provides luminous, soft, directional light output.
The Ringlite-Mini employs LEDs laid out in a tightly plotted grid. On the back of the unit, four toggle switches regulate power and circuit control. Circuits are divided into three selectable segments (bottom, middle, top). An integrated control knob allows for dimming from 100%-0 with minimal shift in color. Options for remote dimming and DMX control capability are available. Completely flicker and heat-free, the system can be moved in close to a subject, for soft, wrap-around light. A set of 6 interchangeable correction/diffusion filters is available.
The Ringlite-Mini offers 3 easy ways to interface with most popular film and video cameras. The adjustable Base Plate Mounting Bracket attaches the Ringlite-Mini to the bottom of the camera. This bracket works best and is most commonly utilized for Mini-DV cameras.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Stage Lamps
Product Number RMF-S
Product Name Litepanels RMF-S Ringlite Mini Daylight 5600K Spot Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Stage & Studio - Single-Ended - HPL575/C 120V - 92433 - Kennedy Webster Electric Co.
Specs
Filament Type 4C-8
Lamp Power 575 watts
Rated Average Life 300 hours
View Details
Stage & Studio - Single-Ended - HPL575 - 37128 - Kennedy Webster Electric Co.
Specs
Filament Type 6C-8
Lamp Power 575 watts
Rated Average Life 300 hours
View Details