ZGC, Inc. RMF-FT

Description
Litepanels RMF-FT Ringlite Mini Tungsten 3200K Flood Fixture Measuring 10.5" in diameter, 2" thick, and weighing approximately 3.5 lbs, this light can be on or off camera, mounted on a stand, the wall, or elsewhere. The Litepanels Ringlite-Mini 3200K Flood Light provides luminous, soft, directional light output. The Ringlite-Mini employs LEDs laid out in a tightly plotted grid. On the back of the unit, four toggle switches regulate power and circuit control. Circuits are divided into three selectable segments (bottom, middle, top). An integrated control knob allows for dimming from 100%-0 with minimal shift in color. Options for remote dimming and DMX control capability are available. Completely flicker and heat-free, the system can be moved in close to a subject, for soft, wrap-around light. A set of 6 interchangeable correction/diffusion filters is available. The Ringlite-Mini offers 3 easy ways to interface with most popular film and video cameras. The adjustable Base Plate Mounting Bracket attaches the Ringlite-Mini to the bottom of the camera. This bracket works best and is most commonly utilized for Mini-DV cameras.
Description
Litepanels RMF-FT Ringlite Mini Tungsten 3200K Flood Fixture Measuring 10.5" in diameter, 2" thick, and weighing approximately 3.5 lbs, this light can be on or off camera, mounted on a stand, the wall, or elsewhere. The Litepanels Ringlite-Mini 3200K Flood Light provides luminous, soft, directional light output. The Ringlite-Mini employs LEDs laid out in a tightly plotted grid. On the back of the unit, four toggle switches regulate power and circuit control. Circuits are divided into three selectable segments (bottom, middle, top). An integrated control knob allows for dimming from 100%-0 with minimal shift in color. Options for remote dimming and DMX control capability are available. Completely flicker and heat-free, the system can be moved in close to a subject, for soft, wrap-around light. A set of 6 interchangeable correction/diffusion filters is available. The Ringlite-Mini offers 3 easy ways to interface with most popular film and video cameras. The adjustable Base Plate Mounting Bracket attaches the Ringlite-Mini to the bottom of the camera. This bracket works best and is most commonly utilized for Mini-DV cameras.

Suppliers

Company
Product
Description
Supplier Links
 - RMF-FT - ZGC, Inc.
Mountain Lakes, NJ, USA
Litepanels RMF-FT Ringlite Mini Tungsten 3200K Flood Fixture Measuring 10.5" in diameter, 2" thick, and weighing approximately 3.5 lbs, this light can be on or off camera, mounted on a stand, the wall, or elsewhere. The Litepanels Ringlite-Mini 3200K Flood Light provides luminous, soft, directional light output. The Ringlite-Mini employs LEDs laid out in a tightly plotted grid. On the back of the unit, four toggle switches regulate power and circuit control. Circuits are divided into three selectable segments (bottom, middle, top). An integrated control knob allows for dimming from 100%-0 with minimal shift in color. Options for remote dimming and DMX control capability are available. Completely flicker and heat-free, the system can be moved in close to a subject, for soft, wrap-around light. A set of 6 interchangeable correction/diffusion filters is available. The Ringlite-Mini offers 3 easy ways to interface with most popular film and video cameras. The adjustable Base Plate Mounting Bracket attaches the Ringlite-Mini to the bottom of the camera. This bracket works best and is most commonly utilized for Mini-DV cameras.

Litepanels RMF-FT Ringlite Mini Tungsten 3200K Flood Fixture
Measuring 10.5" in diameter, 2" thick, and weighing approximately 3.5 lbs, this light can be on or off camera, mounted on a stand, the wall, or elsewhere.
The Litepanels Ringlite-Mini 3200K Flood Light provides luminous, soft, directional light output.
The Ringlite-Mini employs LEDs laid out in a tightly plotted grid. On the back of the unit, four toggle switches regulate power and circuit control. Circuits are divided into three selectable segments (bottom, middle, top). An integrated control knob allows for dimming from 100%-0 with minimal shift in color. Options for remote dimming and DMX control capability are available. Completely flicker and heat-free, the system can be moved in close to a subject, for soft, wrap-around light. A set of 6 interchangeable correction/diffusion filters is available.
The Ringlite-Mini offers 3 easy ways to interface with most popular film and video cameras. The adjustable Base Plate Mounting Bracket attaches the Ringlite-Mini to the bottom of the camera. This bracket works best and is most commonly utilized for Mini-DV cameras.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Stage Lamps
Product Number RMF-FT
Unlock Full Specs
to access all available technical data

Similar Products

Stage & Studio - PAR - FFS-Q1000PAR64/6 - 13227 - Kennedy Webster Electric Co.
Specs
Filament Type C-7A
Lamp Power 1000 watts
Rated Average Life 800 hours
View Details
ANSI Coded Lamps - ANSI
Specs
Filament Type C-7A
Lamp Power 650 watts
Rated Average Life 30 hours
View Details