ZGC, Inc. Anton Bauer Quad 2702 Power Charger QUAD2702

Description
Anton Bauer Quad 2702 Power Charger The four-position Anton Bauer QUAD 2702 PowerCharger provides the charging techniques of the Anton Bauer InterActive 2000 system with a 70 watt DC camera supply in a lightweight package the size of a notebook computer. The four-position Anton Bauer QUAD 2702 PowerCharger provides all of the charging techniques of the Anton Bauer InterActive 2000 system with a 70 watt DC camera supply in a lightweight package the size of a notebook computer. The InterActive charge programming provides all charge termination and protection routines for safe, reliable, chemistry independent charging. All programming is contained on a single field replaceable chip ensuring future compatibility to new cell technologies and charging methods. The Quad 2702 will sequentially charge any combination of Anton Bauer Gold Mount batteries. An integral recessed carry handle easily transports batteries and charger to and from location. The Quad 2702 standard features include a Multifunction LCD which indicates charge status, available capacity, battery type/rating, and, with Digital Batteries, percent of maximum charge, battery serial number, date of manufacture, number of charge/discharge cycles accumulated, present battery temperature and voltage. Capacity test data via the standard diagnostic discharge module is also displayed. DC output for camera operation from AC mains in both models. Like all Anton Bauer chargers, charging with DUAL 2722 is fully automatic. Mount any Digital Logic Series or Logic Series battery to the DUAL 2722 and it will automatically determine the appropriate charge routine and execute it. PowerChargers come with U.S. power cord. International power cord available separately. Anton Bauer InterActive 2000 chargers were designed in anticipation of new cell technologies, so chargers in the field require only a single chip update to effectively address this new battery system, as well as the standard ProPac®, HyTRON™, ProFormer® and TrimPac® battery products. This upward and downward compatibility allows Anton Bauer to introduce new high performance cell technologies, such as DIONIC 90, safely and seamlessly into existing battery inventories. The new DIONIC 90 battery will automatically identify itself to the InterActive 2000 charger, activating the specialized charge routines necessary to effectively utilize this new technology.
Description
Anton Bauer Quad 2702 Power Charger The four-position Anton Bauer QUAD 2702 PowerCharger provides the charging techniques of the Anton Bauer InterActive 2000 system with a 70 watt DC camera supply in a lightweight package the size of a notebook computer. The four-position Anton Bauer QUAD 2702 PowerCharger provides all of the charging techniques of the Anton Bauer InterActive 2000 system with a 70 watt DC camera supply in a lightweight package the size of a notebook computer. The InterActive charge programming provides all charge termination and protection routines for safe, reliable, chemistry independent charging. All programming is contained on a single field replaceable chip ensuring future compatibility to new cell technologies and charging methods. The Quad 2702 will sequentially charge any combination of Anton Bauer Gold Mount batteries. An integral recessed carry handle easily transports batteries and charger to and from location. The Quad 2702 standard features include a Multifunction LCD which indicates charge status, available capacity, battery type/rating, and, with Digital Batteries, percent of maximum charge, battery serial number, date of manufacture, number of charge/discharge cycles accumulated, present battery temperature and voltage. Capacity test data via the standard diagnostic discharge module is also displayed. DC output for camera operation from AC mains in both models. Like all Anton Bauer chargers, charging with DUAL 2722 is fully automatic. Mount any Digital Logic Series or Logic Series battery to the DUAL 2722 and it will automatically determine the appropriate charge routine and execute it. PowerChargers come with U.S. power cord. International power cord available separately. Anton Bauer InterActive 2000 chargers were designed in anticipation of new cell technologies, so chargers in the field require only a single chip update to effectively address this new battery system, as well as the standard ProPac®, HyTRON™, ProFormer® and TrimPac® battery products. This upward and downward compatibility allows Anton Bauer to introduce new high performance cell technologies, such as DIONIC 90, safely and seamlessly into existing battery inventories. The new DIONIC 90 battery will automatically identify itself to the InterActive 2000 charger, activating the specialized charge routines necessary to effectively utilize this new technology.

Suppliers

Company
Product
Description
Supplier Links
Anton Bauer Quad 2702 Power Charger - QUAD2702 - ZGC, Inc.
Mountain Lakes, NJ, USA
Anton Bauer Quad 2702 Power Charger
QUAD2702
Anton Bauer Quad 2702 Power Charger QUAD2702
Anton Bauer Quad 2702 Power Charger The four-position Anton Bauer QUAD 2702 PowerCharger provides the charging techniques of the Anton Bauer InterActive 2000 system with a 70 watt DC camera supply in a lightweight package the size of a notebook computer. The four-position Anton Bauer QUAD 2702 PowerCharger provides all of the charging techniques of the Anton Bauer InterActive 2000 system with a 70 watt DC camera supply in a lightweight package the size of a notebook computer. The InterActive charge programming provides all charge termination and protection routines for safe, reliable, chemistry independent charging. All programming is contained on a single field replaceable chip ensuring future compatibility to new cell technologies and charging methods. The Quad 2702 will sequentially charge any combination of Anton Bauer Gold Mount batteries. An integral recessed carry handle easily transports batteries and charger to and from location. The Quad 2702 standard features include a Multifunction LCD which indicates charge status, available capacity, battery type/rating, and, with Digital Batteries, percent of maximum charge, battery serial number, date of manufacture, number of charge/discharge cycles accumulated, present battery temperature and voltage. Capacity test data via the standard diagnostic discharge module is also displayed. DC output for camera operation from AC mains in both models. Like all Anton Bauer chargers, charging with DUAL 2722 is fully automatic. Mount any Digital Logic Series or Logic Series battery to the DUAL 2722 and it will automatically determine the appropriate charge routine and execute it. PowerChargers come with U.S. power cord. International power cord available separately. Anton Bauer InterActive 2000 chargers were designed in anticipation of new cell technologies, so chargers in the field require only a single chip update to effectively address this new battery system, as well as the standard ProPac®, HyTRON™, ProFormer® and TrimPac® battery products. This upward and downward compatibility allows Anton Bauer to introduce new high performance cell technologies, such as DIONIC 90, safely and seamlessly into existing battery inventories. The new DIONIC 90 battery will automatically identify itself to the InterActive 2000 charger, activating the specialized charge routines necessary to effectively utilize this new technology.

Anton Bauer Quad 2702 Power Charger
The four-position Anton Bauer QUAD 2702 PowerCharger provides the charging techniques of the Anton Bauer InterActive 2000 system with a 70 watt DC camera supply in a lightweight package the size of a notebook computer.
The four-position Anton Bauer QUAD 2702 PowerCharger provides all of the charging techniques of the Anton Bauer InterActive 2000 system with a 70 watt DC camera supply in a lightweight package the size of a notebook computer. The InterActive charge programming provides all charge termination and protection routines for safe, reliable, chemistry independent charging. All programming is contained on a single field replaceable chip ensuring future compatibility to new cell technologies and charging methods. The Quad 2702 will sequentially charge any combination of Anton Bauer Gold Mount batteries. An integral recessed carry handle easily transports batteries and charger to and from location.
The Quad 2702 standard features include a Multifunction LCD which indicates charge status, available capacity, battery type/rating, and, with Digital Batteries, percent of maximum charge, battery serial number, date of manufacture, number of charge/discharge cycles accumulated, present battery temperature and voltage. Capacity test data via the standard diagnostic discharge module is also displayed. DC output for camera operation from AC mains in both models.
Like all Anton Bauer chargers, charging with DUAL 2722 is fully automatic. Mount any Digital Logic Series or Logic Series battery to the DUAL 2722 and it will automatically determine the appropriate charge routine and execute it.
PowerChargers come with U.S. power cord. International power cord available separately.
Anton Bauer InterActive 2000 chargers were designed in anticipation of new cell technologies, so chargers in the field require only a single chip update to effectively address this new battery system, as well as the standard ProPac®, HyTRON™, ProFormer® and TrimPac® battery products. This upward and downward compatibility allows Anton Bauer to introduce new high performance cell technologies, such as DIONIC 90, safely and seamlessly into existing battery inventories. The new DIONIC 90 battery will automatically identify itself to the InterActive 2000 charger, activating the specialized charge routines necessary to effectively utilize this new technology.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Battery Chargers
Product Number QUAD2702
Product Name Anton Bauer Quad 2702 Power Charger
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Base station - tc78ex-ni-base-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Time 1.5 hours
View Details
Display Screen Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval TUV 、 CE 、 Ro HS 、 CB
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3003 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 200.0 amps
View Details
24VDC Single Phase DIN Rail Battery Charger - CB2420A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details