ZGC, Inc. PortaBrace POL-M2 Polar Mitten Insulated Case POL-M2

Description
PortaBrace POL-M2 Polar Mitten Insulated Case Designed to help you work in conditions that are below normal operating temperatures. See Description Tab for compatible cameras. The POLAR MITTEN, designed for the Mini-DV camera, is a smaller version of the popular Polar Bear Case. Thickly padded with a high loft insulation material it keeps your camcorder warm in cold temperatures. Air activated warmers placed inside the case maintain interior temperatures to keep battery, recorder, lens and hands warm. Tested at minus 50 degrees Fahrenheit. One hand opening at the lens is enclosed with fleece cuff for a warm access. A lens hood is stored on the case to protect the lens in transport. It also prevents condensation from forming when bringing POLAR MITTEN in from the cold. Polar Mitten supplied with 4 heat packs. POL-M2 provides great coverage and protection for: Canon GL-2 Canon XM-2 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100 Sony HDR-FX7
Description
PortaBrace POL-M2 Polar Mitten Insulated Case Designed to help you work in conditions that are below normal operating temperatures. See Description Tab for compatible cameras. The POLAR MITTEN, designed for the Mini-DV camera, is a smaller version of the popular Polar Bear Case. Thickly padded with a high loft insulation material it keeps your camcorder warm in cold temperatures. Air activated warmers placed inside the case maintain interior temperatures to keep battery, recorder, lens and hands warm. Tested at minus 50 degrees Fahrenheit. One hand opening at the lens is enclosed with fleece cuff for a warm access. A lens hood is stored on the case to protect the lens in transport. It also prevents condensation from forming when bringing POLAR MITTEN in from the cold. Polar Mitten supplied with 4 heat packs. POL-M2 provides great coverage and protection for: Canon GL-2 Canon XM-2 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100 Sony HDR-FX7

Suppliers

Company
Product
Description
Supplier Links
PortaBrace POL-M2 Polar Mitten Insulated Case - POL-M2 - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace POL-M2 Polar Mitten Insulated Case
POL-M2
PortaBrace POL-M2 Polar Mitten Insulated Case POL-M2
PortaBrace POL-M2 Polar Mitten Insulated Case Designed to help you work in conditions that are below normal operating temperatures. See Description Tab for compatible cameras. The POLAR MITTEN, designed for the Mini-DV camera, is a smaller version of the popular Polar Bear Case. Thickly padded with a high loft insulation material it keeps your camcorder warm in cold temperatures. Air activated warmers placed inside the case maintain interior temperatures to keep battery, recorder, lens and hands warm. Tested at minus 50 degrees Fahrenheit. One hand opening at the lens is enclosed with fleece cuff for a warm access. A lens hood is stored on the case to protect the lens in transport. It also prevents condensation from forming when bringing POLAR MITTEN in from the cold. Polar Mitten supplied with 4 heat packs. POL-M2 provides great coverage and protection for: Canon GL-2 Canon XM-2 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100 Sony HDR-FX7

PortaBrace POL-M2 Polar Mitten Insulated Case
Designed to help you work in conditions that are below normal operating temperatures.
See Description Tab for compatible cameras.
The POLAR MITTEN, designed for the Mini-DV camera, is a smaller version of the popular Polar Bear Case. Thickly padded with a high loft insulation material it keeps your camcorder warm in cold temperatures. Air activated warmers placed inside the case maintain interior temperatures to keep battery, recorder, lens and hands warm. Tested at minus 50 degrees Fahrenheit. One hand opening at the lens is enclosed with fleece cuff for a warm access. A lens hood is stored on the case to protect the lens in transport. It also prevents condensation from forming when bringing POLAR MITTEN in from the cold. Polar Mitten supplied with 4 heat packs.
POL-M2 provides great coverage and protection for:
Canon GL-2
Canon XM-2
Sony DCR-VX1000
Sony DCR-VX2000
Sony DCR-VX2100
Sony HDR-FX7

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number POL-M2
Product Name PortaBrace POL-M2 Polar Mitten Insulated Case
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details