ZGC, Inc. PortaBrace POL-3 Polar Bear Insulated Case POL-3

Description
PortaBrace POL-3 Polar Bear Insulated Case Designed to help you work in conditions that are below normal operating temperatures. See Description Tab for compatible cameras. The POLAR BEAR case thickly padded with insulation is designed to keep your camcorder warm in cold temperatures. The interior is lined with Mylar fabric to reflect heat back into the camera chamber. Air activated warmers placed inside the case maintain interior temperatures to keep battery, recorder, lens and hands warm. Tested at -50 degrees fahrenheit. Attached insulated lens hood protects the lens in transport. It also prevents condensation from forming when bringing POLAR BEAR in from the cold. POL-3 provides great coverage and protection for: Canon XL-1 Sony DSR-300 Sony DSR-390 Sony DSR-400 Sony DSR-450 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony PDW-F330 Sony PDW-F350 Sony PDW-F355
Description
PortaBrace POL-3 Polar Bear Insulated Case Designed to help you work in conditions that are below normal operating temperatures. See Description Tab for compatible cameras. The POLAR BEAR case thickly padded with insulation is designed to keep your camcorder warm in cold temperatures. The interior is lined with Mylar fabric to reflect heat back into the camera chamber. Air activated warmers placed inside the case maintain interior temperatures to keep battery, recorder, lens and hands warm. Tested at -50 degrees fahrenheit. Attached insulated lens hood protects the lens in transport. It also prevents condensation from forming when bringing POLAR BEAR in from the cold. POL-3 provides great coverage and protection for: Canon XL-1 Sony DSR-300 Sony DSR-390 Sony DSR-400 Sony DSR-450 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony PDW-F330 Sony PDW-F350 Sony PDW-F355

Suppliers

Company
Product
Description
Supplier Links
PortaBrace POL-3 Polar Bear Insulated Case - POL-3 - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace POL-3 Polar Bear Insulated Case
POL-3
PortaBrace POL-3 Polar Bear Insulated Case POL-3
PortaBrace POL-3 Polar Bear Insulated Case Designed to help you work in conditions that are below normal operating temperatures. See Description Tab for compatible cameras. The POLAR BEAR case thickly padded with insulation is designed to keep your camcorder warm in cold temperatures. The interior is lined with Mylar fabric to reflect heat back into the camera chamber. Air activated warmers placed inside the case maintain interior temperatures to keep battery, recorder, lens and hands warm. Tested at -50 degrees fahrenheit. Attached insulated lens hood protects the lens in transport. It also prevents condensation from forming when bringing POLAR BEAR in from the cold. POL-3 provides great coverage and protection for: Canon XL-1 Sony DSR-300 Sony DSR-390 Sony DSR-400 Sony DSR-450 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony PDW-F330 Sony PDW-F350 Sony PDW-F355

PortaBrace POL-3 Polar Bear Insulated Case
Designed to help you work in conditions that are below normal operating temperatures.
See Description Tab for compatible cameras.
The POLAR BEAR case thickly padded with insulation is designed to keep your camcorder warm in cold temperatures. The interior is lined with Mylar fabric to reflect heat back into the camera chamber. Air activated warmers placed inside the case maintain interior temperatures to keep battery, recorder, lens and hands warm. Tested at -50 degrees fahrenheit. Attached insulated lens hood protects the lens in transport. It also prevents condensation from forming when bringing POLAR BEAR in from the cold.
POL-3 provides great coverage and protection for:
Canon XL-1
Sony DSR-300
Sony DSR-390
Sony DSR-400
Sony DSR-450
Sony DSR-500
Sony DSR-570
Sony DSR-590
Sony PDW-F330
Sony PDW-F350
Sony PDW-F355

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number POL-3
Product Name PortaBrace POL-3 Polar Bear Insulated Case
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details