ZGC, Inc. Litepanels MP-PCK Mini Plus 12V Power Cable Kit MP-PCK

Description
Litepanels MP-PCK Mini Plus 12V Power Cable Kit Includes one each of the following: 2" jumper cable, 3 ft. jumper cable, 10 ft. jumper cable, 10 ft. extension cable, 10 ft. cigarette adapter cable, twin socket.
Description
Litepanels MP-PCK Mini Plus 12V Power Cable Kit Includes one each of the following: 2" jumper cable, 3 ft. jumper cable, 10 ft. jumper cable, 10 ft. extension cable, 10 ft. cigarette adapter cable, twin socket.

Suppliers

Company
Product
Description
Supplier Links
Litepanels MP-PCK Mini Plus 12V Power Cable Kit - MP-PCK - ZGC, Inc.
Mountain Lakes, NJ, USA
Litepanels MP-PCK Mini Plus 12V Power Cable Kit
MP-PCK
Litepanels MP-PCK Mini Plus 12V Power Cable Kit MP-PCK
Litepanels MP-PCK Mini Plus 12V Power Cable Kit Includes one each of the following: 2" jumper cable, 3 ft. jumper cable, 10 ft. jumper cable, 10 ft. extension cable, 10 ft. cigarette adapter cable, twin socket.

Litepanels MP-PCK Mini Plus 12V Power Cable Kit
Includes one each of the following: 2" jumper cable, 3 ft. jumper cable, 10 ft. jumper cable, 10 ft. extension cable, 10 ft. cigarette adapter cable, twin socket.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Stage Lamps
Product Number MP-PCK
Product Name Litepanels MP-PCK Mini Plus 12V Power Cable Kit
Unlock Full Specs
to access all available technical data