ZGC, Inc. MP-DVLPK50-S

Description
Litepanels One Lite Package DV Daylight 5600K Flood Mini Plus with SONY DV Adapter Plate Package includes 5600K floodlight fixture, Sony DV battery adapter plate, 100-240VDC AC power adapter with plug set, Mini Noga articulating arm, hot-shoe adapter, 8 piece filter set, and carrying case. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. This package contains Litepanels 50 degree 5600K floodlight fixture, 100-240VDC AC power adapter with plug set, Mini Noga articulating arm, hot-shoe adapter, 8 piece filter set, a carrying case, and a DV battery adapter plate for Sony cameras. Also available: Litepanels Mini in 5600K spot, 3200K flood, and Infrared (IR) for shooting in total darkness. (Go to 'œSee Also' tab)
Description
Litepanels One Lite Package DV Daylight 5600K Flood Mini Plus with SONY DV Adapter Plate Package includes 5600K floodlight fixture, Sony DV battery adapter plate, 100-240VDC AC power adapter with plug set, Mini Noga articulating arm, hot-shoe adapter, 8 piece filter set, and carrying case. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. This package contains Litepanels 50 degree 5600K floodlight fixture, 100-240VDC AC power adapter with plug set, Mini Noga articulating arm, hot-shoe adapter, 8 piece filter set, a carrying case, and a DV battery adapter plate for Sony cameras. Also available: Litepanels Mini in 5600K spot, 3200K flood, and Infrared (IR) for shooting in total darkness. (Go to 'œSee Also' tab)

Suppliers

Company
Product
Description
Supplier Links
 - MP-DVLPK50-S - ZGC, Inc.
Mountain Lakes, NJ, USA
Litepanels One Lite Package DV Daylight 5600K Flood Mini Plus with SONY DV Adapter Plate Package includes 5600K floodlight fixture, Sony DV battery adapter plate, 100-240VDC AC power adapter with plug set, Mini Noga articulating arm, hot-shoe adapter, 8 piece filter set, and carrying case. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. This package contains Litepanels 50 degree 5600K floodlight fixture, 100-240VDC AC power adapter with plug set, Mini Noga articulating arm, hot-shoe adapter, 8 piece filter set, a carrying case, and a DV battery adapter plate for Sony cameras. Also available: Litepanels Mini in 5600K spot, 3200K flood, and Infrared (IR) for shooting in total darkness. (Go to 'œSee Also' tab)

Litepanels One Lite Package DV Daylight 5600K Flood Mini Plus with SONY DV Adapter Plate
Package includes 5600K floodlight fixture, Sony DV battery adapter plate, 100-240VDC AC power adapter with plug set, Mini Noga articulating arm, hot-shoe adapter, 8 piece filter set, and carrying case.
Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color.
This package contains Litepanels 50 degree 5600K floodlight fixture, 100-240VDC AC power adapter with plug set, Mini Noga articulating arm, hot-shoe adapter, 8 piece filter set, a carrying case, and a DV battery adapter plate for Sony cameras.
Also available: Litepanels Mini in 5600K spot, 3200K flood, and Infrared (IR) for shooting in total darkness. (Go to 'œSee Also' tab)

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Stage Lamps
Product Number MP-DVLPK50-S
Unlock Full Specs
to access all available technical data

Similar Products

Linear Fluorescent Lamps - T12 - F20T12/CIN55 - 15710 - Kennedy Webster Electric Co.
Specs
Lamp Power 20 watts
Rated Average Life 10000 hours
Initial Lumens 760 lm (60.53 cp)
View Details
Stage & Studio - PAR - CP62 EXE - 10931 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Filament Type C-7A
Lamp Power 1000 watts
Rated Average Life 300 hours
View Details