ZGC, Inc. MP-DVLPK30-P

Description
Litepanels One Lite Package DV Daylight 5600K Spot Mini Plus with PANASONIC DV Adapter Plate Package includes 5600K spot light fixture, Panasonic DV battery adapter plate, 100-240VDC AC power adapter with plug set, Mini Noga articulating arm, hot-shoe adapter, 8 piece filter set, and carrying case. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. This package contains Litepanels 20 degree 5600K spot light fixture, 100-240VDC AC power adapter with plug set, Mini Noga articulating arm, hot-shoe adapter, 8 piece filter set, a carrying case, and a DV battery adapter plate for Panasonic cameras. Also available: Litepanels Mini in 50 degree 3200K flood, 5600K flood, and Infrared (IR) for shooting in total darkness. (Go to 'œSee Also' tab)
Description
Litepanels One Lite Package DV Daylight 5600K Spot Mini Plus with PANASONIC DV Adapter Plate Package includes 5600K spot light fixture, Panasonic DV battery adapter plate, 100-240VDC AC power adapter with plug set, Mini Noga articulating arm, hot-shoe adapter, 8 piece filter set, and carrying case. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. This package contains Litepanels 20 degree 5600K spot light fixture, 100-240VDC AC power adapter with plug set, Mini Noga articulating arm, hot-shoe adapter, 8 piece filter set, a carrying case, and a DV battery adapter plate for Panasonic cameras. Also available: Litepanels Mini in 50 degree 3200K flood, 5600K flood, and Infrared (IR) for shooting in total darkness. (Go to 'œSee Also' tab)

Suppliers

Company
Product
Description
Supplier Links
 - MP-DVLPK30-P - ZGC, Inc.
Mountain Lakes, NJ, USA
Litepanels One Lite Package DV Daylight 5600K Spot Mini Plus with PANASONIC DV Adapter Plate Package includes 5600K spot light fixture, Panasonic DV battery adapter plate, 100-240VDC AC power adapter with plug set, Mini Noga articulating arm, hot-shoe adapter, 8 piece filter set, and carrying case. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. This package contains Litepanels 20 degree 5600K spot light fixture, 100-240VDC AC power adapter with plug set, Mini Noga articulating arm, hot-shoe adapter, 8 piece filter set, a carrying case, and a DV battery adapter plate for Panasonic cameras. Also available: Litepanels Mini in 50 degree 3200K flood, 5600K flood, and Infrared (IR) for shooting in total darkness. (Go to 'œSee Also' tab)

Litepanels One Lite Package DV Daylight 5600K Spot Mini Plus with PANASONIC DV Adapter Plate
Package includes 5600K spot light fixture, Panasonic DV battery adapter plate, 100-240VDC AC power adapter with plug set, Mini Noga articulating arm, hot-shoe adapter, 8 piece filter set, and carrying case.
Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color.
This package contains Litepanels 20 degree 5600K spot light fixture, 100-240VDC AC power adapter with plug set, Mini Noga articulating arm, hot-shoe adapter, 8 piece filter set, a carrying case, and a DV battery adapter plate for Panasonic cameras.
Also available: Litepanels Mini in 50 degree 3200K flood, 5600K flood, and Infrared (IR) for shooting in total darkness. (Go to 'œSee Also' tab)

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Stage Lamps
Product Number MP-DVLPK30-P
Unlock Full Specs
to access all available technical data

Similar Products

Stage & Studio - Quartz Metal Halide - Single-Ended - CSR2.. - 48465 - Kennedy Webster Electric Co.
Specs
Lamp Power 2500 watts
Mean Lumens 198000 lm (15769 cp)
Color Temperature 6000 K
View Details
Stage & Studio - PAR - EXG-Q1MPAR64-230 - 35482 - Kennedy Webster Electric Co.
Specs
Filament Type C-7A
Lamp Power 1000 watts
Rated Average Life 300 hours
View Details