ZGC, Inc. MP-CLPK50T

Description
Litepanels One Lite Package DV Tungsten 3200K Flood Mini Plus with D-TAP Power Cable Includes the 3200K Floodlight, 12V DC rechargeable battery, 100-240V AC power adapters with plug sets, Mini Noga articulating arm with conversion kit, hot-shoe adapter, 8 piece filter set, 12V DC 2' jumper cable, D-tap power cable and carrying case. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. Also available: Litepanels Deluxe Single Lite Packages with 5600K spot, 5600K flood, or Infrared light.
Description
Litepanels One Lite Package DV Tungsten 3200K Flood Mini Plus with D-TAP Power Cable Includes the 3200K Floodlight, 12V DC rechargeable battery, 100-240V AC power adapters with plug sets, Mini Noga articulating arm with conversion kit, hot-shoe adapter, 8 piece filter set, 12V DC 2' jumper cable, D-tap power cable and carrying case. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. Also available: Litepanels Deluxe Single Lite Packages with 5600K spot, 5600K flood, or Infrared light.

Suppliers

Company
Product
Description
Supplier Links
 - MP-CLPK50T - ZGC, Inc.
Mountain Lakes, NJ, USA
Litepanels One Lite Package DV Tungsten 3200K Flood Mini Plus with D-TAP Power Cable Includes the 3200K Floodlight, 12V DC rechargeable battery, 100-240V AC power adapters with plug sets, Mini Noga articulating arm with conversion kit, hot-shoe adapter, 8 piece filter set, 12V DC 2' jumper cable, D-tap power cable and carrying case. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. Also available: Litepanels Deluxe Single Lite Packages with 5600K spot, 5600K flood, or Infrared light.

Litepanels One Lite Package DV Tungsten 3200K Flood Mini Plus with D-TAP Power Cable
Includes the 3200K Floodlight, 12V DC rechargeable battery, 100-240V AC power adapters with plug sets, Mini Noga articulating arm with conversion kit, hot-shoe adapter, 8 piece filter set, 12V DC 2' jumper cable, D-tap power cable and carrying case.
Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color.
Also available: Litepanels Deluxe Single Lite Packages with 5600K spot, 5600K flood, or Infrared light.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Stage Lamps
Product Number MP-CLPK50T
Unlock Full Specs
to access all available technical data

Similar Products

Stage & Studio - Double-Ended - FFM - 30276 - Kennedy Webster Electric Co.
Specs
Filament Type CC-8
Lamp Power 420 watts
Rated Average Life 90 hours
View Details
Linear Fluorescent Lamps - T8 - F15T8CIN32CVG - 15800 - Kennedy Webster Electric Co.
Specs
Lamp Power 15 watts
Rated Average Life 8000 hours
Initial Lumens 720 lm (57.34 cp)
View Details