ZGC, Inc. MP-CLPK-IR-XLR

Description
Litepanels One Lite Package DV Infrared Mini Plus with XLR Power Cable Includes the Infrared light, 12V DC rechargeable battery, 100-240V AC power adapters with plug sets, Mini Noga articulating arm with conversion kit, hot-shoe adapter, infrared filter, 12V DC 2' jumper cable, XLR power cable and carrying case. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. Also available: Litepanels Deluxe Single Lite Packages with 5600K spot, 5600K flood, or 3200K Flood.
Description
Litepanels One Lite Package DV Infrared Mini Plus with XLR Power Cable Includes the Infrared light, 12V DC rechargeable battery, 100-240V AC power adapters with plug sets, Mini Noga articulating arm with conversion kit, hot-shoe adapter, infrared filter, 12V DC 2' jumper cable, XLR power cable and carrying case. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. Also available: Litepanels Deluxe Single Lite Packages with 5600K spot, 5600K flood, or 3200K Flood.

Suppliers

Company
Product
Description
Supplier Links
 - MP-CLPK-IR-XLR - ZGC, Inc.
Mountain Lakes, NJ, USA
Litepanels One Lite Package DV Infrared Mini Plus with XLR Power Cable Includes the Infrared light, 12V DC rechargeable battery, 100-240V AC power adapters with plug sets, Mini Noga articulating arm with conversion kit, hot-shoe adapter, infrared filter, 12V DC 2' jumper cable, XLR power cable and carrying case. Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color. Also available: Litepanels Deluxe Single Lite Packages with 5600K spot, 5600K flood, or 3200K Flood.

Litepanels One Lite Package DV Infrared Mini Plus with XLR Power Cable
Includes the Infrared light, 12V DC rechargeable battery, 100-240V AC power adapters with plug sets, Mini Noga articulating arm with conversion kit, hot-shoe adapter, infrared filter, 12V DC 2' jumper cable, XLR power cable and carrying case.
Compact Litepanels Mini fits on a camera, a stand or elsewhere. Ultra-efficient LEDs produce bright projected soft light with a rated bulb life of 100,000 hours. Flicker-free, this unit offers output that is 3 times more efficient than a conventional tungsten camera light. It's heat-free and infinitely dimmable from 0 to 100%, with virtually no shift in color.
Also available: Litepanels Deluxe Single Lite Packages with 5600K spot, 5600K flood, or 3200K Flood.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Stage Lamps
Product Number MP-CLPK-IR-XLR
Unlock Full Specs
to access all available technical data

Similar Products

High Intensity Discharge Lamps - T28 - CSR18000/DE - 48459 - Kennedy Webster Electric Co.
Specs
Lamp Power 18000 watts
Color Temperature 6000 K
Initial Lumens 1.65E6 lm (131411 cp)
View Details
Stage & Studio - Double-Ended - EMD-Q750T3/4 - 23755 - Kennedy Webster Electric Co.
Specs
Filament Type C-8
Lamp Power 750 watts
Rated Average Life 400 hours
View Details