ZGC, Inc. Litepanels 1'x1' Single 5600K Spot Light Kit LP1-MS

Description
Litepanels 1'x1' Single 5600K Spot Light Kit Litepanels ultra-efficient LED lighting system 1'x 1' Single Lite Package with a 5600K Spot Light. Litepanels Single Lite Package includes a 1'x 1' 5600K Spot light fixture, 100-240V AC Power Supply, 10 ft./3.3m XLR Power Cord, Bail or Detachable Yoke, and a Card Board Carrying Case. Litepanels 1'x 1' ultra-efficient LED lighting system weighs just 3 lbs and is engineered for quick and easy set-up. It mounts on a light stand or tripod, and can be configured (with mounting hardware) to 2'x 2' or 4'x 4'. The look-through design allows operators to view the subject illuminated from behind the unit. Silent, heat-free and flicker-free, it can be positioned close to a subject's face. An integrated control knob enables dimming from 0 to 100% with no shift in color. It comes standard with cabled and wireless remote dimming capability. The lamp life is rated at 100,000 hours. Also available: Litepanels 1'x 1' in 5600K flood and 3200K flood.
Description
Litepanels 1'x1' Single 5600K Spot Light Kit Litepanels ultra-efficient LED lighting system 1'x 1' Single Lite Package with a 5600K Spot Light. Litepanels Single Lite Package includes a 1'x 1' 5600K Spot light fixture, 100-240V AC Power Supply, 10 ft./3.3m XLR Power Cord, Bail or Detachable Yoke, and a Card Board Carrying Case. Litepanels 1'x 1' ultra-efficient LED lighting system weighs just 3 lbs and is engineered for quick and easy set-up. It mounts on a light stand or tripod, and can be configured (with mounting hardware) to 2'x 2' or 4'x 4'. The look-through design allows operators to view the subject illuminated from behind the unit. Silent, heat-free and flicker-free, it can be positioned close to a subject's face. An integrated control knob enables dimming from 0 to 100% with no shift in color. It comes standard with cabled and wireless remote dimming capability. The lamp life is rated at 100,000 hours. Also available: Litepanels 1'x 1' in 5600K flood and 3200K flood.

Suppliers

Company
Product
Description
Supplier Links
Litepanels 1'x1' Single 5600K Spot Light Kit - LP1-MS - ZGC, Inc.
Mountain Lakes, NJ, USA
Litepanels 1'x1' Single 5600K Spot Light Kit
LP1-MS
Litepanels 1'x1' Single 5600K Spot Light Kit LP1-MS
Litepanels 1'x1' Single 5600K Spot Light Kit Litepanels ultra-efficient LED lighting system 1'x 1' Single Lite Package with a 5600K Spot Light. Litepanels Single Lite Package includes a 1'x 1' 5600K Spot light fixture, 100-240V AC Power Supply, 10 ft./3.3m XLR Power Cord, Bail or Detachable Yoke, and a Card Board Carrying Case. Litepanels 1'x 1' ultra-efficient LED lighting system weighs just 3 lbs and is engineered for quick and easy set-up. It mounts on a light stand or tripod, and can be configured (with mounting hardware) to 2'x 2' or 4'x 4'. The look-through design allows operators to view the subject illuminated from behind the unit. Silent, heat-free and flicker-free, it can be positioned close to a subject's face. An integrated control knob enables dimming from 0 to 100% with no shift in color. It comes standard with cabled and wireless remote dimming capability. The lamp life is rated at 100,000 hours. Also available: Litepanels 1'x 1' in 5600K flood and 3200K flood.

Litepanels 1'x1' Single 5600K Spot Light Kit
Litepanels ultra-efficient LED lighting system 1'x 1' Single Lite Package with a 5600K Spot Light.
Litepanels Single Lite Package includes a 1'x 1' 5600K Spot light fixture, 100-240V AC Power Supply, 10 ft./3.3m XLR Power Cord, Bail or Detachable Yoke, and a Card Board Carrying Case.
Litepanels 1'x 1' ultra-efficient LED lighting system weighs just 3 lbs and is engineered for quick and easy set-up. It mounts on a light stand or tripod, and can be configured (with mounting hardware) to 2'x 2' or 4'x 4'.
The look-through design allows operators to view the subject illuminated from behind the unit. Silent, heat-free and flicker-free, it can be positioned close to a subject's face.
An integrated control knob enables dimming from 0 to 100% with no shift in color. It comes standard with cabled and wireless remote dimming capability. The lamp life is rated at 100,000 hours.
Also available: Litepanels 1'x 1' in 5600K flood and 3200K flood.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Stage Lamps
Product Number LP1-MS
Product Name Litepanels 1'x1' Single 5600K Spot Light Kit
Unlock Full Specs
to access all available technical data