Litepanels 1'x1' Single 5600K Flood Light Kit
Litepanels ultra-efficient LED lighting system 1'x 1' Single Lite Package with a 5600K Floodlight.
Litepanels Single Lite Package includes a 1'x 1' 5600K Floodlight fixture, 100-240V AC Power Supply, 10 ft./3.3m XLR Power Cord, Bail or Detachable Yoke, and a Card Board Carrying Case.
Litepanels 1'x 1' ultra-efficient LED lighting system weighs just 3 lbs and is engineered for quick and easy set-up. It mounts on a light stand or tripod, and can be configured (with mounting hardware) to 2'x 2' or 4'x 4'.
The look-through design allows operators to view the subject illuminated from behind the unit. Silent, heat-free and flicker-free, it can be positioned close to a subject's face.
An integrated control knob enables dimming from 0 to 100% with no shift in color. It comes standard with cabled and wireless remote dimming capability. The lamp life is rated at 100,000 hours.
Also available: Litepanels 1'x 1' in 5600K spot and 3200K flood.
| ZGC, Inc. | |
|---|---|
| Product Category | Stage Lamps |
| Product Number | LP1-MF |
| Product Name | Litepanels 1'x1' Single 5600K Flood Light Kit |