ZGC, Inc. Kata CRC-15 Compact Rain Cover KT VA-801-15

Description
Kata CRC-15 Compact Rain Cover Designed for the Sony HDV-Z1, HDV-FX1, PMW-EX1, PMW-EX3, JVC GY-HM700 & Panasonic AG-HPX300, HVX200. The Kata CRC-15 is fabricated from waterproof material the cover features a crystal clear TPU panel which allows control monitoring and viewing of the LCD screen at any angle. The cover slips quickly over a camera to protect it from sudden showers and is secured by quick pull drawstrings. It is engineered for efficiency down to the smallest detail; two top openings allow the extraction of shoulder strap or wireless antenna, while a removable sleeve enables a variety of microphone configurations without compromising the high protection level of the cover. A hand sleeve is provided for manual use and can also be used to seal off a tripod connection when in use. Weight: 0.9lbs / 0.45kg
Description
Kata CRC-15 Compact Rain Cover Designed for the Sony HDV-Z1, HDV-FX1, PMW-EX1, PMW-EX3, JVC GY-HM700 & Panasonic AG-HPX300, HVX200. The Kata CRC-15 is fabricated from waterproof material the cover features a crystal clear TPU panel which allows control monitoring and viewing of the LCD screen at any angle. The cover slips quickly over a camera to protect it from sudden showers and is secured by quick pull drawstrings. It is engineered for efficiency down to the smallest detail; two top openings allow the extraction of shoulder strap or wireless antenna, while a removable sleeve enables a variety of microphone configurations without compromising the high protection level of the cover. A hand sleeve is provided for manual use and can also be used to seal off a tripod connection when in use. Weight: 0.9lbs / 0.45kg

Suppliers

Company
Product
Description
Supplier Links
Kata CRC-15 Compact Rain Cover - KT VA-801-15 - ZGC, Inc.
Mountain Lakes, NJ, USA
Kata CRC-15 Compact Rain Cover
KT VA-801-15
Kata CRC-15 Compact Rain Cover KT VA-801-15
Kata CRC-15 Compact Rain Cover Designed for the Sony HDV-Z1, HDV-FX1, PMW-EX1, PMW-EX3, JVC GY-HM700 & Panasonic AG-HPX300, HVX200. The Kata CRC-15 is fabricated from waterproof material the cover features a crystal clear TPU panel which allows control monitoring and viewing of the LCD screen at any angle. The cover slips quickly over a camera to protect it from sudden showers and is secured by quick pull drawstrings. It is engineered for efficiency down to the smallest detail; two top openings allow the extraction of shoulder strap or wireless antenna, while a removable sleeve enables a variety of microphone configurations without compromising the high protection level of the cover. A hand sleeve is provided for manual use and can also be used to seal off a tripod connection when in use. Weight: 0.9lbs / 0.45kg

Kata CRC-15 Compact Rain Cover
Designed for the Sony HDV-Z1, HDV-FX1, PMW-EX1, PMW-EX3, JVC GY-HM700 & Panasonic AG-HPX300, HVX200.
The Kata CRC-15 is fabricated from waterproof material the cover features a crystal clear TPU panel which allows control monitoring and viewing of the LCD screen at any angle. The cover slips quickly over a camera to protect it from sudden showers and is secured by quick pull drawstrings.
It is engineered for efficiency down to the smallest detail; two top openings allow the extraction of shoulder strap or wireless antenna, while a removable sleeve enables a variety of microphone configurations without compromising the high protection level of the cover.
A hand sleeve is provided for manual use and can also be used to seal off a tripod connection when in use.
Weight: 0.9lbs / 0.45kg

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number KT VA-801-15
Product Name Kata CRC-15 Compact Rain Cover
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details