ZGC, Inc. Kata CG-9 Camcorder Glove for SONY XD CAM Series KT VA-601-9

Description
Kata CG-9 Camcorder Glove for SONY XD CAM Series Designed for Sony PDW-510P, PDW-530P (Sony XDCAM Series) Camcorders. The Kata Camcorder Gloves are made from a specially engineered lamination. This non-fray lamination allows you to cut open additional slots to fit your exact working configuration. External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin. Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera. Internal knit layer protects the camera body. Intelligent product design includes: Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand). Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems.Flexible VF sleeve for perfect fit in any position. Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely. Silent action Auto-Recover zippers.Weight 1.5lbs/0.7kg
Description
Kata CG-9 Camcorder Glove for SONY XD CAM Series Designed for Sony PDW-510P, PDW-530P (Sony XDCAM Series) Camcorders. The Kata Camcorder Gloves are made from a specially engineered lamination. This non-fray lamination allows you to cut open additional slots to fit your exact working configuration. External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin. Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera. Internal knit layer protects the camera body. Intelligent product design includes: Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand). Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems.Flexible VF sleeve for perfect fit in any position. Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely. Silent action Auto-Recover zippers.Weight 1.5lbs/0.7kg

Suppliers

Company
Product
Description
Supplier Links
Kata CG-9 Camcorder Glove for SONY XD CAM Series - KT VA-601-9 - ZGC, Inc.
Mountain Lakes, NJ, USA
Kata CG-9 Camcorder Glove for SONY XD CAM Series
KT VA-601-9
Kata CG-9 Camcorder Glove for SONY XD CAM Series KT VA-601-9
Kata CG-9 Camcorder Glove for SONY XD CAM Series Designed for Sony PDW-510P, PDW-530P (Sony XDCAM Series) Camcorders. The Kata Camcorder Gloves are made from a specially engineered lamination. This non-fray lamination allows you to cut open additional slots to fit your exact working configuration. External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin. Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera. Internal knit layer protects the camera body. Intelligent product design includes: Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand). Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems.Flexible VF sleeve for perfect fit in any position. Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely. Silent action Auto-Recover zippers.Weight 1.5lbs/0.7kg

Kata CG-9 Camcorder Glove for SONY XD CAM Series
Designed for Sony PDW-510P, PDW-530P (Sony XDCAM Series) Camcorders.
The Kata Camcorder Gloves are made from a specially engineered lamination. This non-fray lamination allows you to cut open additional slots to fit your exact working configuration.
External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin.
Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera.
Internal knit layer protects the camera body.
Intelligent product design includes:
Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand).
Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems.Flexible VF sleeve for perfect fit in any position.
Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely.
Silent action Auto-Recover zippers.Weight 1.5lbs/0.7kg

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number KT VA-601-9
Product Name Kata CG-9 Camcorder Glove for SONY XD CAM Series
Unlock Full Specs
to access all available technical data

Similar Products

EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Transit Cases - 2030801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 8.66 inch (220 mm)
Width 24.25 inch (616 mm)
View Details
Detachable Packaging for Carbide Inserts - .71X.71X.33 (18 X 18 X 8.5 MM) 10 CELL INSERT BOX SNAP PAK - IBSP10/EW - MOCAP LLC
Specs
Container Type Box
Height 0.4880 inch (12.4 mm)
Length 5.24 inch (133 mm)
View Details