ZGC, Inc. Kata CG-3 Camcorder Glove for SONY HD Camcorders KT VA-601-3

Description
Kata CG-3 Camcorder Glove for SONY HD Camcorders Designed for Sony DVW-700, DVW 707, DVW-709, DVW 790WS, HSW-700, HDW-750, HDW-790 and MSW-900P Camcorders. The Kata Camcorder Gloves are made from a specially engineered lamination. This non-fray lamination allows you to cut open additional slots to fit your exact working configuration. External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin. Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera. Internal knit layer protects the camera body. Intelligent product design includes: Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand). Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems.Flexible VF sleeve for perfect fit in any position. Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely. Silent action Auto-Recover zippers.Weight 1.5lbs/0.7kg
Description
Kata CG-3 Camcorder Glove for SONY HD Camcorders Designed for Sony DVW-700, DVW 707, DVW-709, DVW 790WS, HSW-700, HDW-750, HDW-790 and MSW-900P Camcorders. The Kata Camcorder Gloves are made from a specially engineered lamination. This non-fray lamination allows you to cut open additional slots to fit your exact working configuration. External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin. Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera. Internal knit layer protects the camera body. Intelligent product design includes: Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand). Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems.Flexible VF sleeve for perfect fit in any position. Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely. Silent action Auto-Recover zippers.Weight 1.5lbs/0.7kg

Suppliers

Company
Product
Description
Supplier Links
Kata CG-3 Camcorder Glove for SONY HD Camcorders - KT VA-601-3 - ZGC, Inc.
Mountain Lakes, NJ, USA
Kata CG-3 Camcorder Glove for SONY HD Camcorders
KT VA-601-3
Kata CG-3 Camcorder Glove for SONY HD Camcorders KT VA-601-3
Kata CG-3 Camcorder Glove for SONY HD Camcorders Designed for Sony DVW-700, DVW 707, DVW-709, DVW 790WS, HSW-700, HDW-750, HDW-790 and MSW-900P Camcorders. The Kata Camcorder Gloves are made from a specially engineered lamination. This non-fray lamination allows you to cut open additional slots to fit your exact working configuration. External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin. Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera. Internal knit layer protects the camera body. Intelligent product design includes: Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand). Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems.Flexible VF sleeve for perfect fit in any position. Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely. Silent action Auto-Recover zippers.Weight 1.5lbs/0.7kg

Kata CG-3 Camcorder Glove for SONY HD Camcorders
Designed for Sony DVW-700, DVW 707, DVW-709, DVW 790WS, HSW-700, HDW-750, HDW-790 and MSW-900P Camcorders.
The Kata Camcorder Gloves are made from a specially engineered lamination. This non-fray lamination allows you to cut open additional slots to fit your exact working configuration.
External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin.
Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera.
Internal knit layer protects the camera body.
Intelligent product design includes:
Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand).
Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems.Flexible VF sleeve for perfect fit in any position.
Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely.
Silent action Auto-Recover zippers.Weight 1.5lbs/0.7kg

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number KT VA-601-3
Product Name Kata CG-3 Camcorder Glove for SONY HD Camcorders
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Transit Cases - 2878343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 6.81 inch (173 mm)
View Details