ZGC, Inc. Kata CG-10 Camcorder Glove for JVC GY-HD Series KT VA-601-10

Description
Kata CG-10 Camcorder Glove for JVC GY-HD Series Designed for JVC GY-DV500 Camcorders. The Kata Camcorder Gloves are made from a specially engineered lamination. This non-fray lamination allows you to cut open additional slots to fit your exact working configuration. External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin. Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera. Internal knit layer protects the camera body. Intelligent product design includes: Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand). Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems.Flexible VF sleeve for perfect fit in any position. Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely. Silent action Auto-Recover zippers.
Description
Kata CG-10 Camcorder Glove for JVC GY-HD Series Designed for JVC GY-DV500 Camcorders. The Kata Camcorder Gloves are made from a specially engineered lamination. This non-fray lamination allows you to cut open additional slots to fit your exact working configuration. External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin. Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera. Internal knit layer protects the camera body. Intelligent product design includes: Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand). Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems.Flexible VF sleeve for perfect fit in any position. Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely. Silent action Auto-Recover zippers.

Suppliers

Company
Product
Description
Supplier Links
Kata CG-10 Camcorder Glove for JVC GY-HD Series - KT VA-601-10 - ZGC, Inc.
Mountain Lakes, NJ, USA
Kata CG-10 Camcorder Glove for JVC GY-HD Series
KT VA-601-10
Kata CG-10 Camcorder Glove for JVC GY-HD Series KT VA-601-10
Kata CG-10 Camcorder Glove for JVC GY-HD Series Designed for JVC GY-DV500 Camcorders. The Kata Camcorder Gloves are made from a specially engineered lamination. This non-fray lamination allows you to cut open additional slots to fit your exact working configuration. External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin. Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera. Internal knit layer protects the camera body. Intelligent product design includes: Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand). Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems.Flexible VF sleeve for perfect fit in any position. Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely. Silent action Auto-Recover zippers.

Kata CG-10 Camcorder Glove for JVC GY-HD Series
Designed for JVC GY-DV500 Camcorders.
The Kata Camcorder Gloves are made from a specially engineered lamination. This non-fray lamination allows you to cut open additional slots to fit your exact working configuration.
External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin.
Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera.
Internal knit layer protects the camera body.
Intelligent product design includes:
Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand).
Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems.Flexible VF sleeve for perfect fit in any position.
Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely.
Silent action Auto-Recover zippers.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number KT VA-601-10
Product Name Kata CG-10 Camcorder Glove for JVC GY-HD Series
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details