ZGC, Inc. Kata HB-207 Hiker Backpack - Large KT HB-207

Description
Kata HB-207 Hiker Backpack - Large Designed for Canon XH A1, XH G1, Sony PMW-EX1, PMW-EX3, HVR-Z1, HVRV1, JVC GY-HM100, Panasonic HVX200 & similiar models with accessories. It also features both a laptop compartment & a stills camera or Handycam compartment. This Hiker Backpack, the HB-207, is a larger version of the HB-205 with the inclusion of a larger, rear laptop compartment and a small top compartment that can hold a Handycam or stills camera. It is also possible to remove the top divider to enlarge the capacity of the main compartment. The deep main compartment can be customized with the padded modular dividers or an optional Modi-Vers Kit. Two soft TST open pockets can be used for water bottles, small tripods or monopod. An assortment of external pockets work together to provide the ultimate carrying and protecting solution for outdoor videographers. The TST tripod holder and top adjustable strap are included. A tripod can be carried connected either on the front or the sides of the backpack. The advanced harness system is designed to allow for ultimate adjustment of all features. The harness can be neatly folded out of the way to allow the addition of KATA's Insertrolly. An Elements Cover is included - black side out to protect against the rain and the silver side out for heat reflection.
Description
Kata HB-207 Hiker Backpack - Large Designed for Canon XH A1, XH G1, Sony PMW-EX1, PMW-EX3, HVR-Z1, HVRV1, JVC GY-HM100, Panasonic HVX200 & similiar models with accessories. It also features both a laptop compartment & a stills camera or Handycam compartment. This Hiker Backpack, the HB-207, is a larger version of the HB-205 with the inclusion of a larger, rear laptop compartment and a small top compartment that can hold a Handycam or stills camera. It is also possible to remove the top divider to enlarge the capacity of the main compartment. The deep main compartment can be customized with the padded modular dividers or an optional Modi-Vers Kit. Two soft TST open pockets can be used for water bottles, small tripods or monopod. An assortment of external pockets work together to provide the ultimate carrying and protecting solution for outdoor videographers. The TST tripod holder and top adjustable strap are included. A tripod can be carried connected either on the front or the sides of the backpack. The advanced harness system is designed to allow for ultimate adjustment of all features. The harness can be neatly folded out of the way to allow the addition of KATA's Insertrolly. An Elements Cover is included - black side out to protect against the rain and the silver side out for heat reflection.

Suppliers

Company
Product
Description
Supplier Links
Kata HB-207 Hiker Backpack - Large - KT HB-207 - ZGC, Inc.
Mountain Lakes, NJ, USA
Kata HB-207 Hiker Backpack - Large
KT HB-207
Kata HB-207 Hiker Backpack - Large KT HB-207
Kata HB-207 Hiker Backpack - Large Designed for Canon XH A1, XH G1, Sony PMW-EX1, PMW-EX3, HVR-Z1, HVRV1, JVC GY-HM100, Panasonic HVX200 & similiar models with accessories. It also features both a laptop compartment & a stills camera or Handycam compartment. This Hiker Backpack, the HB-207, is a larger version of the HB-205 with the inclusion of a larger, rear laptop compartment and a small top compartment that can hold a Handycam or stills camera. It is also possible to remove the top divider to enlarge the capacity of the main compartment. The deep main compartment can be customized with the padded modular dividers or an optional Modi-Vers Kit. Two soft TST open pockets can be used for water bottles, small tripods or monopod. An assortment of external pockets work together to provide the ultimate carrying and protecting solution for outdoor videographers. The TST tripod holder and top adjustable strap are included. A tripod can be carried connected either on the front or the sides of the backpack. The advanced harness system is designed to allow for ultimate adjustment of all features. The harness can be neatly folded out of the way to allow the addition of KATA's Insertrolly. An Elements Cover is included - black side out to protect against the rain and the silver side out for heat reflection.

Kata HB-207 Hiker Backpack - Large
Designed for Canon XH A1, XH G1, Sony PMW-EX1, PMW-EX3, HVR-Z1, HVRV1, JVC GY-HM100, Panasonic HVX200 & similiar models with accessories.
It also features both a laptop compartment & a stills camera or Handycam compartment.
This Hiker Backpack, the HB-207, is a larger version of the HB-205 with the inclusion of a larger, rear laptop compartment and a small top compartment that can hold a Handycam or stills camera. It is also possible to remove the top divider to enlarge the capacity of the main compartment.
The deep main compartment can be customized with the padded modular dividers or an optional Modi-Vers Kit. Two soft TST open pockets can be used for water bottles, small tripods or monopod. An assortment of external pockets work together to provide the ultimate carrying and protecting solution for outdoor videographers.
The TST tripod holder and top adjustable strap are included. A tripod can be carried connected either on the front or the sides of the backpack.
The advanced harness system is designed to allow for ultimate adjustment of all features. The harness can be neatly folded out of the way to allow the addition of KATA's Insertrolly.
An Elements Cover is included - black side out to protect against the rain and the silver side out for heat reflection.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number KT HB-207
Product Name Kata HB-207 Hiker Backpack - Large
Height 25.1 inch (638 mm)
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details