ZGC, Inc. Kata CC-191 HDV Camcorder Case (Insertrolly Optional) KT CC-191

Description
Kata CC-191 HDV Camcorder Case (Insertrolly Optional) Designed for small digital camcorders such as Canon GL2, Panasonic DVC30, JVC HD1, Sony A1 & similar models. The CC- 191 case features: TST protection and shock absorbency. Large main compartment with full length internal side compartment for accessories. Set-up customization by using included dividers or Kata's optional Modi-Vers system. Large external pocket for personal effects or more equipment. Quick one pull double zipper top opening + quick closure buckle. Supplied with BSS Shoulder strap. Can be worn as a waist pack using the rear belt connection.
Description
Kata CC-191 HDV Camcorder Case (Insertrolly Optional) Designed for small digital camcorders such as Canon GL2, Panasonic DVC30, JVC HD1, Sony A1 & similar models. The CC- 191 case features: TST protection and shock absorbency. Large main compartment with full length internal side compartment for accessories. Set-up customization by using included dividers or Kata's optional Modi-Vers system. Large external pocket for personal effects or more equipment. Quick one pull double zipper top opening + quick closure buckle. Supplied with BSS Shoulder strap. Can be worn as a waist pack using the rear belt connection.

Suppliers

Company
Product
Description
Supplier Links
Kata CC-191 HDV Camcorder Case (Insertrolly Optional) - KT CC-191 - ZGC, Inc.
Mountain Lakes, NJ, USA
Kata CC-191 HDV Camcorder Case (Insertrolly Optional)
KT CC-191
Kata CC-191 HDV Camcorder Case (Insertrolly Optional) KT CC-191
Kata CC-191 HDV Camcorder Case (Insertrolly Optional) Designed for small digital camcorders such as Canon GL2, Panasonic DVC30, JVC HD1, Sony A1 & similar models. The CC- 191 case features: TST protection and shock absorbency. Large main compartment with full length internal side compartment for accessories. Set-up customization by using included dividers or Kata's optional Modi-Vers system. Large external pocket for personal effects or more equipment. Quick one pull double zipper top opening + quick closure buckle. Supplied with BSS Shoulder strap. Can be worn as a waist pack using the rear belt connection.

Kata CC-191 HDV Camcorder Case (Insertrolly Optional)
Designed for small digital camcorders such as Canon GL2, Panasonic DVC30, JVC HD1, Sony A1 & similar models.
The CC- 191 case features:
TST protection and shock absorbency.
Large main compartment with full length internal side compartment for accessories.
Set-up customization by using included dividers or Kata's optional Modi-Vers system.
Large external pocket for personal effects or more equipment.
Quick one pull double zipper top opening + quick closure buckle.
Supplied with BSS Shoulder strap.
Can be worn as a waist pack using the rear belt connection.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number KT CC-191
Product Name Kata CC-191 HDV Camcorder Case (Insertrolly Optional)
Height 8.6 inch (218 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details