ZGC, Inc. Anton Bauer Dual 2722 Power Charger DUAL2722

Description
Anton Bauer Dual 2722 Power Charger The Anton Bauer DUAL 2722 is a compact simultaneous two-position Interactive 2000 PowerCharger fast charger with 70 watt DC camera power supply. The Anton Bauer DUAL 2722 is a compact simultaneous two-position Interactive 2000 PowerCharger fast charger with 70 watt DC camera power supply. It incorporates all of the Logic Series circuits that are employed in every Anton/Bauer charger. The InterActive charge programming provides all charge termination and protection routines for safe, reliable, chemistry independent charging. This PowerCharger can charge any combination of Anton/Bauer Gold Mount batteries. Its small size and versatility make it the ideal PowerCharger for travel. Like all Anton Bauer chargers, charging with DUAL 2722 is fully automatic. Mount any Digital Logic Series or Logic Series battery to the DUAL 2722 and it will automatically determine the appropriate charge routine and execute it. The left side of the charger is dedicated to charging, while the right side operates simultaneously as selected between charging or operating as a camera power supply. The Dual 2722 standard features include a Multifunction LCD which indicates charge status, available capacity, battery type/rating, and, with Digital Batteries, percent of maximum charge, battery serial number, date of manufacture, number of charge/discharge cycles accumulated, present battery temperature and voltage. Capacity test data via the standard diagnostic discharge module is also displayed. DC output for camera operation from AC mains in both models. PowerChargers come with U.S. power cord. International power cord available separately. Anton Bauer InterActive 2000 chargers were designed in anticipation of new cell technologies, so chargers in the field require only a single chip update to effectively address this new battery system, as well as the standard ProPac®, HyTRON™, ProFormer® and TrimPac® battery products. This upward and downward compatibility allows Anton Bauer to introduce new high performance cell technologies, such as DIONIC 90, safely and seamlessly into existing battery inventories. The new DIONIC 90 battery will automatically identify itself to the InterActive 2000 charger, activating the specialized charge routines necessary to effectively utilize this new technology.
Description
Anton Bauer Dual 2722 Power Charger The Anton Bauer DUAL 2722 is a compact simultaneous two-position Interactive 2000 PowerCharger fast charger with 70 watt DC camera power supply. The Anton Bauer DUAL 2722 is a compact simultaneous two-position Interactive 2000 PowerCharger fast charger with 70 watt DC camera power supply. It incorporates all of the Logic Series circuits that are employed in every Anton/Bauer charger. The InterActive charge programming provides all charge termination and protection routines for safe, reliable, chemistry independent charging. This PowerCharger can charge any combination of Anton/Bauer Gold Mount batteries. Its small size and versatility make it the ideal PowerCharger for travel. Like all Anton Bauer chargers, charging with DUAL 2722 is fully automatic. Mount any Digital Logic Series or Logic Series battery to the DUAL 2722 and it will automatically determine the appropriate charge routine and execute it. The left side of the charger is dedicated to charging, while the right side operates simultaneously as selected between charging or operating as a camera power supply. The Dual 2722 standard features include a Multifunction LCD which indicates charge status, available capacity, battery type/rating, and, with Digital Batteries, percent of maximum charge, battery serial number, date of manufacture, number of charge/discharge cycles accumulated, present battery temperature and voltage. Capacity test data via the standard diagnostic discharge module is also displayed. DC output for camera operation from AC mains in both models. PowerChargers come with U.S. power cord. International power cord available separately. Anton Bauer InterActive 2000 chargers were designed in anticipation of new cell technologies, so chargers in the field require only a single chip update to effectively address this new battery system, as well as the standard ProPac®, HyTRON™, ProFormer® and TrimPac® battery products. This upward and downward compatibility allows Anton Bauer to introduce new high performance cell technologies, such as DIONIC 90, safely and seamlessly into existing battery inventories. The new DIONIC 90 battery will automatically identify itself to the InterActive 2000 charger, activating the specialized charge routines necessary to effectively utilize this new technology.

Suppliers

Company
Product
Description
Supplier Links
Anton Bauer Dual 2722 Power Charger - DUAL2722 - ZGC, Inc.
Mountain Lakes, NJ, USA
Anton Bauer Dual 2722 Power Charger
DUAL2722
Anton Bauer Dual 2722 Power Charger DUAL2722
Anton Bauer Dual 2722 Power Charger The Anton Bauer DUAL 2722 is a compact simultaneous two-position Interactive 2000 PowerCharger fast charger with 70 watt DC camera power supply. The Anton Bauer DUAL 2722 is a compact simultaneous two-position Interactive 2000 PowerCharger fast charger with 70 watt DC camera power supply. It incorporates all of the Logic Series circuits that are employed in every Anton/Bauer charger. The InterActive charge programming provides all charge termination and protection routines for safe, reliable, chemistry independent charging. This PowerCharger can charge any combination of Anton/Bauer Gold Mount batteries. Its small size and versatility make it the ideal PowerCharger for travel. Like all Anton Bauer chargers, charging with DUAL 2722 is fully automatic. Mount any Digital Logic Series or Logic Series battery to the DUAL 2722 and it will automatically determine the appropriate charge routine and execute it. The left side of the charger is dedicated to charging, while the right side operates simultaneously as selected between charging or operating as a camera power supply. The Dual 2722 standard features include a Multifunction LCD which indicates charge status, available capacity, battery type/rating, and, with Digital Batteries, percent of maximum charge, battery serial number, date of manufacture, number of charge/discharge cycles accumulated, present battery temperature and voltage. Capacity test data via the standard diagnostic discharge module is also displayed. DC output for camera operation from AC mains in both models. PowerChargers come with U.S. power cord. International power cord available separately. Anton Bauer InterActive 2000 chargers were designed in anticipation of new cell technologies, so chargers in the field require only a single chip update to effectively address this new battery system, as well as the standard ProPac®, HyTRON™, ProFormer® and TrimPac® battery products. This upward and downward compatibility allows Anton Bauer to introduce new high performance cell technologies, such as DIONIC 90, safely and seamlessly into existing battery inventories. The new DIONIC 90 battery will automatically identify itself to the InterActive 2000 charger, activating the specialized charge routines necessary to effectively utilize this new technology.

Anton Bauer Dual 2722 Power Charger
The Anton Bauer DUAL 2722 is a compact simultaneous two-position Interactive 2000 PowerCharger fast charger with 70 watt DC camera power supply.
The Anton Bauer DUAL 2722 is a compact simultaneous two-position Interactive 2000 PowerCharger fast charger with 70 watt DC camera power supply. It incorporates all of the Logic Series circuits that are employed in every Anton/Bauer charger. The InterActive charge programming provides all charge termination and protection routines for safe, reliable, chemistry independent charging. This PowerCharger can charge any combination of Anton/Bauer Gold Mount batteries. Its small size and versatility make it the ideal PowerCharger for travel.
Like all Anton Bauer chargers, charging with DUAL 2722 is fully automatic. Mount any Digital Logic Series or Logic Series battery to the DUAL 2722 and it will automatically determine the appropriate charge routine and execute it. The left side of the charger is dedicated to charging, while the right side operates simultaneously as selected between charging or operating as a camera power supply.
The Dual 2722 standard features include a Multifunction LCD which indicates charge status, available capacity, battery type/rating, and, with Digital Batteries, percent of maximum charge, battery serial number, date of manufacture, number of charge/discharge cycles accumulated, present battery temperature and voltage. Capacity test data via the standard diagnostic discharge module is also displayed. DC output for camera operation from AC mains in both models.
PowerChargers come with U.S. power cord. International power cord available separately.
Anton Bauer InterActive 2000 chargers were designed in anticipation of new cell technologies, so chargers in the field require only a single chip update to effectively address this new battery system, as well as the standard ProPac®, HyTRON™, ProFormer® and TrimPac® battery products. This upward and downward compatibility allows Anton Bauer to introduce new high performance cell technologies, such as DIONIC 90, safely and seamlessly into existing battery inventories. The new DIONIC 90 battery will automatically identify itself to the InterActive 2000 charger, activating the specialized charge routines necessary to effectively utilize this new technology.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Battery Chargers
Product Number DUAL2722
Product Name Anton Bauer Dual 2722 Power Charger
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Lithium SAFEFlex Chargers | FBC Series - FBC-1501 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 150.0 to 300.0 amps
View Details
Micropower SL230 48/400 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 480 volts
View Details
4-in1 battery charging station (for AIM-35) - AIM-MBC0-0051 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details