ZGC, Inc. Tiffen Dfx Apple Final Cut Pro Plug-in Set Retail Package DFXFCV2

Description
Tiffen Dfx Apple Final Cut Pro Plug-in Set Retail Package Tiffen Dfx Digital Filter Suite is the definitive set of digital optical filters. Click here for a Free 15-day Trial Version. Click here to view the effects you can achieve using the Tiffen Dfx Software. Based on the success of its original award-winning Dfx Digital Filter software, Tiffen now introduces Dfx v2 that now features multiple masking and layering capabilities with its Photoshop and Aperture plug-ins. Up to 2000 filters, including simulations of many popular award-winning Tiffen glass filters, specialized lenses, optical lab processes, film grain, exacting color correction plus natural light and photographic effects--are now in a controlled digital environment with either 8 or 16 bits per channel processing. Available in 3 configurations: as a powerful but user friendly standalone application or as plug-ins for either still imaging or video and film post production software, Tiffen Dfx filters, expands your creative experience. Please note: Depending on which configuration you use, not all filter effects or tools will be available. Please check the user's guide for complete specifications. Creative control no one else can even come close to: Masking and layering with Photoshop and Aperture Layer opacity, masking and blur controls Enhanced color management
Description
Tiffen Dfx Apple Final Cut Pro Plug-in Set Retail Package Tiffen Dfx Digital Filter Suite is the definitive set of digital optical filters. Click here for a Free 15-day Trial Version. Click here to view the effects you can achieve using the Tiffen Dfx Software. Based on the success of its original award-winning Dfx Digital Filter software, Tiffen now introduces Dfx v2 that now features multiple masking and layering capabilities with its Photoshop and Aperture plug-ins. Up to 2000 filters, including simulations of many popular award-winning Tiffen glass filters, specialized lenses, optical lab processes, film grain, exacting color correction plus natural light and photographic effects--are now in a controlled digital environment with either 8 or 16 bits per channel processing. Available in 3 configurations: as a powerful but user friendly standalone application or as plug-ins for either still imaging or video and film post production software, Tiffen Dfx filters, expands your creative experience. Please note: Depending on which configuration you use, not all filter effects or tools will be available. Please check the user's guide for complete specifications. Creative control no one else can even come close to: Masking and layering with Photoshop and Aperture Layer opacity, masking and blur controls Enhanced color management

Suppliers

Company
Product
Description
Supplier Links
Tiffen Dfx Apple Final Cut Pro Plug-in Set Retail Package - DFXFCV2 - ZGC, Inc.
Mountain Lakes, NJ, USA
Tiffen Dfx Apple Final Cut Pro Plug-in Set Retail Package
DFXFCV2
Tiffen Dfx Apple Final Cut Pro Plug-in Set Retail Package DFXFCV2
Tiffen Dfx Apple Final Cut Pro Plug-in Set Retail Package Tiffen Dfx Digital Filter Suite is the definitive set of digital optical filters. Click here for a Free 15-day Trial Version. Click here to view the effects you can achieve using the Tiffen Dfx Software. Based on the success of its original award-winning Dfx Digital Filter software, Tiffen now introduces Dfx v2 that now features multiple masking and layering capabilities with its Photoshop and Aperture plug-ins. Up to 2000 filters, including simulations of many popular award-winning Tiffen glass filters, specialized lenses, optical lab processes, film grain, exacting color correction plus natural light and photographic effects--are now in a controlled digital environment with either 8 or 16 bits per channel processing. Available in 3 configurations: as a powerful but user friendly standalone application or as plug-ins for either still imaging or video and film post production software, Tiffen Dfx filters, expands your creative experience. Please note: Depending on which configuration you use, not all filter effects or tools will be available. Please check the user's guide for complete specifications. Creative control no one else can even come close to: Masking and layering with Photoshop and Aperture Layer opacity, masking and blur controls Enhanced color management

Tiffen Dfx Apple Final Cut Pro Plug-in Set Retail Package
Tiffen Dfx Digital Filter Suite is the definitive set of digital optical filters.
Click here for a Free 15-day Trial Version.
Click here to view the effects you can achieve using the Tiffen Dfx Software.
Based on the success of its original award-winning Dfx Digital Filter software, Tiffen now introduces Dfx v2 that now features multiple masking and layering capabilities with its Photoshop and Aperture plug-ins.
Up to 2000 filters, including simulations of many popular award-winning Tiffen glass filters, specialized lenses, optical lab processes, film grain, exacting color correction plus natural light and photographic effects--are now in a controlled digital environment with either 8 or 16 bits per channel processing.
Available in 3 configurations: as a powerful but user friendly standalone application or as plug-ins for either still imaging or video and film post production software, Tiffen Dfx filters, expands your creative experience.
Please note: Depending on which configuration you use, not all filter effects or tools will be available. Please check the user's guide for complete specifications.
Creative control no one else can even come close to:
Masking and layering with Photoshop and Aperture
Layer opacity, masking and blur controls
Enhanced color management

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number DFXFCV2
Product Name Tiffen Dfx Apple Final Cut Pro Plug-in Set Retail Package
Filter Type Tiffen Dfx Apple Final Cut Pro Plug-in Set Retail Package
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type IR Block
Size 30.5mm
View Details