ZGC, Inc. PortaBrace CTC-3B Traveler Camera Case (Black) CTC-3B

Description
PortaBrace CTC-3B Traveler Camera Case (Black) Designed for cameras with some accessories added (example: Fire Store, larger battery and certain wireless microphones.) See description tab for compatible cameras. The CTC-3 series is the mid-size TRAVELER CAMERA CASE of the 3 models designed to fit popular cameras such as Canon XH-A1, XH-G1, XL-2, XL-H1Panasonic HVX-200, etc. with some accessories added to it. Featuring: New SLIP-NOT bottom to add an extra layer of protection against water, dirt and grime with an easy wipe-off surface. Reinforced layers of lightweight plastics and thick foam protect the camera from normal bumps and everyday handling. New 'œself healing', heavy duty zippers to protect from accidental damage. Mesh pockets for airline tickets, maps, cable, white balance cards or other flat items at the back and a seat belt loop to keep the camera securely in place. CTC-3 series provides great coverage and protection for: Canon AH-G1 Canon XH-A1 Canon XL-1 Canon XL-1S Canon XL-2 Canon XL-H1 JVC GY-DV500 JVC GY-DV5000U JVC GY-DV5100U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 JVC GY-HD100E JVC GY-HD100U JVC GY-HD101 JVC GY-HD200 JVC GY-HD250 JVC GY-HD251 Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AJ-D410 Panasonic HVX-200 Sony DSR-300 Sony DSR-370 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony DSR-PD170 Sony HVR-V1U Sony HVR-Z1U Sony PMW-EX1
Description
PortaBrace CTC-3B Traveler Camera Case (Black) Designed for cameras with some accessories added (example: Fire Store, larger battery and certain wireless microphones.) See description tab for compatible cameras. The CTC-3 series is the mid-size TRAVELER CAMERA CASE of the 3 models designed to fit popular cameras such as Canon XH-A1, XH-G1, XL-2, XL-H1Panasonic HVX-200, etc. with some accessories added to it. Featuring: New SLIP-NOT bottom to add an extra layer of protection against water, dirt and grime with an easy wipe-off surface. Reinforced layers of lightweight plastics and thick foam protect the camera from normal bumps and everyday handling. New 'œself healing', heavy duty zippers to protect from accidental damage. Mesh pockets for airline tickets, maps, cable, white balance cards or other flat items at the back and a seat belt loop to keep the camera securely in place. CTC-3 series provides great coverage and protection for: Canon AH-G1 Canon XH-A1 Canon XL-1 Canon XL-1S Canon XL-2 Canon XL-H1 JVC GY-DV500 JVC GY-DV5000U JVC GY-DV5100U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 JVC GY-HD100E JVC GY-HD100U JVC GY-HD101 JVC GY-HD200 JVC GY-HD250 JVC GY-HD251 Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AJ-D410 Panasonic HVX-200 Sony DSR-300 Sony DSR-370 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony DSR-PD170 Sony HVR-V1U Sony HVR-Z1U Sony PMW-EX1

Suppliers

Company
Product
Description
Supplier Links
PortaBrace CTC-3B Traveler Camera Case (Black) - CTC-3B - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace CTC-3B Traveler Camera Case (Black)
CTC-3B
PortaBrace CTC-3B Traveler Camera Case (Black) CTC-3B
PortaBrace CTC-3B Traveler Camera Case (Black) Designed for cameras with some accessories added (example: Fire Store, larger battery and certain wireless microphones.) See description tab for compatible cameras. The CTC-3 series is the mid-size TRAVELER CAMERA CASE of the 3 models designed to fit popular cameras such as Canon XH-A1, XH-G1, XL-2, XL-H1Panasonic HVX-200, etc. with some accessories added to it. Featuring: New SLIP-NOT bottom to add an extra layer of protection against water, dirt and grime with an easy wipe-off surface. Reinforced layers of lightweight plastics and thick foam protect the camera from normal bumps and everyday handling. New 'œself healing', heavy duty zippers to protect from accidental damage. Mesh pockets for airline tickets, maps, cable, white balance cards or other flat items at the back and a seat belt loop to keep the camera securely in place. CTC-3 series provides great coverage and protection for: Canon AH-G1 Canon XH-A1 Canon XL-1 Canon XL-1S Canon XL-2 Canon XL-H1 JVC GY-DV500 JVC GY-DV5000U JVC GY-DV5100U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 JVC GY-HD100E JVC GY-HD100U JVC GY-HD101 JVC GY-HD200 JVC GY-HD250 JVC GY-HD251 Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AJ-D410 Panasonic HVX-200 Sony DSR-300 Sony DSR-370 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony DSR-PD170 Sony HVR-V1U Sony HVR-Z1U Sony PMW-EX1

PortaBrace CTC-3B Traveler Camera Case (Black)
Designed for cameras with some accessories added (example: Fire Store, larger battery and certain wireless microphones.)
See description tab for compatible cameras.
The CTC-3 series is the mid-size TRAVELER CAMERA CASE of the 3 models designed to fit popular cameras such as Canon XH-A1, XH-G1, XL-2, XL-H1Panasonic HVX-200, etc. with some accessories added to it.
Featuring: New SLIP-NOT bottom to add an extra layer of protection against water, dirt and grime with an easy wipe-off surface. Reinforced layers of lightweight plastics and thick foam protect the camera from normal bumps and everyday handling. New 'œself healing', heavy duty zippers to protect from accidental damage. Mesh pockets for airline tickets, maps, cable, white balance cards or other flat items at the back and a seat belt loop to keep the camera securely in place.
CTC-3 series provides great coverage and protection for:
Canon AH-G1
Canon XH-A1
Canon XL-1
Canon XL-1S
Canon XL-2
Canon XL-H1
JVC GY-DV500
JVC GY-DV5000U
JVC GY-DV5100U
JVC GY-DV550
JVC GY-DV600
JVC GY-DV700
JVC GY-HD100E
JVC GY-HD100U
JVC GY-HD101
JVC GY-HD200
JVC GY-HD250
JVC GY-HD251
Panasonic AG-DVC200
Panasonic AG-DVC200P
Panasonic AJ-D410
Panasonic HVX-200
Sony DSR-300
Sony DSR-370
Sony DSR-500
Sony DSR-570
Sony DSR-590
Sony DSR-PD170
Sony HVR-V1U
Sony HVR-Z1U
Sony PMW-EX1

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number CTC-3B
Product Name PortaBrace CTC-3B Traveler Camera Case (Black)
Height 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details