ZGC, Inc. CTC-3/QSM-E2

Description
PortaBrace CTC-3/QSM-E2 Traveler Camera Case with Quick Slick (Blue) The (CTC-3 series) Traveler Camera Case is the mid-size of the 3 models fitting cameras with some accessories added to it. This model includes the Quick Slick mini rain slicker. See Description Tab below for compatible cameras The CTC-3/QSM-E2's reinforced layers of lightweight plastics and thick foam protect the camera from normal bumps and everyday handling. It has the slip-not bottom which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface. The viewfinder cavity has an extra measure of protection for the viewfinder. The long pocket under the viewfinder area holds tapes, batteries and even some battery belts. A new zipper facing has been added to keep the 'œself healing', heavy duty, YKK™ zippers from accidental damage (and if you leave the case out in the rain less water is likely to migrate into the main compartment). Mesh pockets for airline tickets, maps, cable, white balance cards or other flat items are at the back. A seat belt loop keeps the camera securely in place during a sudden stop or seat belted in an empty seat during air travel. A suede leather shoulder strap and handgrips provide a good measure of comfort. Compatible with: Canon XL-1 Canon XL-1S Canon XL-2 Canon XL-H1 JVC GY-DV500 JVC GY-DV5000U JVC GY-DV5100U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 JVC GY-HD100E JVC GY-HD100U JVC GY-HD101 JVC GY-HD200 JVC GY-HD250 JVC GY-HD251 Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AJ-D410 Sony DSR-300 Sony DSR-370 Sony DSR-500 Sony DSR-570 Sony DSR-590
Description
PortaBrace CTC-3/QSM-E2 Traveler Camera Case with Quick Slick (Blue) The (CTC-3 series) Traveler Camera Case is the mid-size of the 3 models fitting cameras with some accessories added to it. This model includes the Quick Slick mini rain slicker. See Description Tab below for compatible cameras The CTC-3/QSM-E2's reinforced layers of lightweight plastics and thick foam protect the camera from normal bumps and everyday handling. It has the slip-not bottom which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface. The viewfinder cavity has an extra measure of protection for the viewfinder. The long pocket under the viewfinder area holds tapes, batteries and even some battery belts. A new zipper facing has been added to keep the 'œself healing', heavy duty, YKK™ zippers from accidental damage (and if you leave the case out in the rain less water is likely to migrate into the main compartment). Mesh pockets for airline tickets, maps, cable, white balance cards or other flat items are at the back. A seat belt loop keeps the camera securely in place during a sudden stop or seat belted in an empty seat during air travel. A suede leather shoulder strap and handgrips provide a good measure of comfort. Compatible with: Canon XL-1 Canon XL-1S Canon XL-2 Canon XL-H1 JVC GY-DV500 JVC GY-DV5000U JVC GY-DV5100U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 JVC GY-HD100E JVC GY-HD100U JVC GY-HD101 JVC GY-HD200 JVC GY-HD250 JVC GY-HD251 Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AJ-D410 Sony DSR-300 Sony DSR-370 Sony DSR-500 Sony DSR-570 Sony DSR-590

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
PortaBrace CTC-3/QSM-E2 Traveler Camera Case with Quick Slick (Blue) The (CTC-3 series) Traveler Camera Case is the mid-size of the 3 models fitting cameras with some accessories added to it. This model includes the Quick Slick mini rain slicker. See Description Tab below for compatible cameras The CTC-3/QSM-E2's reinforced layers of lightweight plastics and thick foam protect the camera from normal bumps and everyday handling. It has the slip-not bottom which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface. The viewfinder cavity has an extra measure of protection for the viewfinder. The long pocket under the viewfinder area holds tapes, batteries and even some battery belts. A new zipper facing has been added to keep the 'œself healing', heavy duty, YKK™ zippers from accidental damage (and if you leave the case out in the rain less water is likely to migrate into the main compartment). Mesh pockets for airline tickets, maps, cable, white balance cards or other flat items are at the back. A seat belt loop keeps the camera securely in place during a sudden stop or seat belted in an empty seat during air travel. A suede leather shoulder strap and handgrips provide a good measure of comfort. Compatible with: Canon XL-1 Canon XL-1S Canon XL-2 Canon XL-H1 JVC GY-DV500 JVC GY-DV5000U JVC GY-DV5100U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 JVC GY-HD100E JVC GY-HD100U JVC GY-HD101 JVC GY-HD200 JVC GY-HD250 JVC GY-HD251 Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AJ-D410 Sony DSR-300 Sony DSR-370 Sony DSR-500 Sony DSR-570 Sony DSR-590

PortaBrace CTC-3/QSM-E2 Traveler Camera Case with Quick Slick (Blue)
The (CTC-3 series) Traveler Camera Case is the mid-size of the 3 models fitting cameras with some accessories added to it. This model includes the Quick Slick mini rain slicker.
See Description Tab below for compatible cameras
The CTC-3/QSM-E2's reinforced layers of lightweight plastics and thick foam protect the camera from normal bumps and everyday handling. It has the slip-not bottom which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface. The viewfinder cavity has an extra measure of protection for the viewfinder. The long pocket under the viewfinder area holds tapes, batteries and even some battery belts.
A new zipper facing has been added to keep the 'œself healing', heavy duty, YKK™ zippers from accidental damage (and if you leave the case out in the rain less water is likely to migrate into the main compartment). Mesh pockets for airline tickets, maps, cable, white balance cards or other flat items are at the back.
A seat belt loop keeps the camera securely in place during a sudden stop or seat belted in an empty seat during air travel. A suede leather shoulder strap and handgrips provide a good measure of comfort.
Compatible with:
Canon XL-1
Canon XL-1S
Canon XL-2
Canon XL-H1
JVC GY-DV500
JVC GY-DV5000U
JVC GY-DV5100U
JVC GY-DV550
JVC GY-DV600
JVC GY-DV700
JVC GY-HD100E
JVC GY-HD100U
JVC GY-HD101
JVC GY-HD200
JVC GY-HD250
JVC GY-HD251
Panasonic AG-DVC200
Panasonic AG-DVC200P
Panasonic AJ-D410
Sony DSR-300
Sony DSR-370
Sony DSR-500
Sony DSR-570
Sony DSR-590

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number CTC-3/QSM-E2
Height 12.5 inch (317 mm)
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details