ZGC, Inc. PortaBrace CS-DV4R Mini DV Camera (Black) CS-DV4R

Description
PortaBrace CS-DV4R Mini DV Camera (Black) Designed for lightweight, hand held cameras. See description tab for compatible cameras. This MINI-DV CAMERA CASE is BLACK with RED trim. It protects and organizes the camera and the essential spare battery, tape, microphones and rain cover. The bottom panel is reinforced with 8mm hollow core plastic, foam layers and a NEW layer of Slip Not fabric, which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface. CS-DV4R provides great coverage and protection for: Canon GL-1 Canon GL-2 Canon XH-A1 Canon XH-G1 Canon XM-1 Canon XM-2 Panasonic AG-DVC80 Panasonic AG-DVC80H Panasonic AG-DVX100 Panasonic AG-DVX100A Panasonic AG-DVX100P Panasonic AG-HVX200 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100 Sony HDR-FX1 Sony HDR-FX7 Sony HVR-V1U Sony HVR-Z1U Sony HVR-Z7U Sony PMW-EX1 Sony PDW-700
Description
PortaBrace CS-DV4R Mini DV Camera (Black) Designed for lightweight, hand held cameras. See description tab for compatible cameras. This MINI-DV CAMERA CASE is BLACK with RED trim. It protects and organizes the camera and the essential spare battery, tape, microphones and rain cover. The bottom panel is reinforced with 8mm hollow core plastic, foam layers and a NEW layer of Slip Not fabric, which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface. CS-DV4R provides great coverage and protection for: Canon GL-1 Canon GL-2 Canon XH-A1 Canon XH-G1 Canon XM-1 Canon XM-2 Panasonic AG-DVC80 Panasonic AG-DVC80H Panasonic AG-DVX100 Panasonic AG-DVX100A Panasonic AG-DVX100P Panasonic AG-HVX200 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100 Sony HDR-FX1 Sony HDR-FX7 Sony HVR-V1U Sony HVR-Z1U Sony HVR-Z7U Sony PMW-EX1 Sony PDW-700

Suppliers

Company
Product
Description
Supplier Links
PortaBrace CS-DV4R Mini DV Camera (Black) - CS-DV4R - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace CS-DV4R Mini DV Camera (Black)
CS-DV4R
PortaBrace CS-DV4R Mini DV Camera (Black) CS-DV4R
PortaBrace CS-DV4R Mini DV Camera (Black) Designed for lightweight, hand held cameras. See description tab for compatible cameras. This MINI-DV CAMERA CASE is BLACK with RED trim. It protects and organizes the camera and the essential spare battery, tape, microphones and rain cover. The bottom panel is reinforced with 8mm hollow core plastic, foam layers and a NEW layer of Slip Not fabric, which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface. CS-DV4R provides great coverage and protection for: Canon GL-1 Canon GL-2 Canon XH-A1 Canon XH-G1 Canon XM-1 Canon XM-2 Panasonic AG-DVC80 Panasonic AG-DVC80H Panasonic AG-DVX100 Panasonic AG-DVX100A Panasonic AG-DVX100P Panasonic AG-HVX200 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100 Sony HDR-FX1 Sony HDR-FX7 Sony HVR-V1U Sony HVR-Z1U Sony HVR-Z7U Sony PMW-EX1 Sony PDW-700

PortaBrace CS-DV4R Mini DV Camera (Black)
Designed for lightweight, hand held cameras.
See description tab for compatible cameras.
This MINI-DV CAMERA CASE is BLACK with RED trim. It protects and organizes the camera and the essential spare battery, tape, microphones and rain cover. The bottom panel is reinforced with 8mm hollow core plastic, foam layers and a NEW layer of Slip Not fabric, which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface.
CS-DV4R provides great coverage and protection for:
Canon GL-1
Canon GL-2
Canon XH-A1
Canon XH-G1
Canon XM-1
Canon XM-2
Panasonic AG-DVC80
Panasonic AG-DVC80H
Panasonic AG-DVX100
Panasonic AG-DVX100A
Panasonic AG-DVX100P
Panasonic AG-HVX200
Sony DCR-VX1000
Sony DCR-VX2000
Sony DCR-VX2100
Sony HDR-FX1
Sony HDR-FX7
Sony HVR-V1U
Sony HVR-Z1U
Sony HVR-Z7U
Sony PMW-EX1
Sony PDW-700

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number CS-DV4R
Product Name PortaBrace CS-DV4R Mini DV Camera (Black)
Height 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details