ZGC, Inc. PortaBrace CS-DV3U Mini DV Camera Case (Blue) CS-DV3U

Description
PortaBrace CS-DV3U Mini DV Camera Case (Blue) Designed for lightweight, hand held cameras. See description tab for compatible cameras. The MINI-DV CAMERA CASE protects and organizes the camera and the essential spare battery, tape, microphones and rain cover. The bottom panel is reinforced with 8mm hollow core plastic, foam layers and a NEW layer of Slip Not fabric, which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface. CS-DV3U provides great coverage and protection for: Canon GL-1 Canon GL-2 Canon XH-A1 Canon XH-G1 Canon XM-1 Canon XM-2 JVC GY-DV300 JVC GY-HM100 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100 Sony DSR-PD150 Sony DSR-PD170 Sony DSR-PDX10
Description
PortaBrace CS-DV3U Mini DV Camera Case (Blue) Designed for lightweight, hand held cameras. See description tab for compatible cameras. The MINI-DV CAMERA CASE protects and organizes the camera and the essential spare battery, tape, microphones and rain cover. The bottom panel is reinforced with 8mm hollow core plastic, foam layers and a NEW layer of Slip Not fabric, which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface. CS-DV3U provides great coverage and protection for: Canon GL-1 Canon GL-2 Canon XH-A1 Canon XH-G1 Canon XM-1 Canon XM-2 JVC GY-DV300 JVC GY-HM100 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100 Sony DSR-PD150 Sony DSR-PD170 Sony DSR-PDX10

Suppliers

Company
Product
Description
Supplier Links
PortaBrace CS-DV3U Mini DV Camera Case (Blue) - CS-DV3U - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace CS-DV3U Mini DV Camera Case (Blue)
CS-DV3U
PortaBrace CS-DV3U Mini DV Camera Case (Blue) CS-DV3U
PortaBrace CS-DV3U Mini DV Camera Case (Blue) Designed for lightweight, hand held cameras. See description tab for compatible cameras. The MINI-DV CAMERA CASE protects and organizes the camera and the essential spare battery, tape, microphones and rain cover. The bottom panel is reinforced with 8mm hollow core plastic, foam layers and a NEW layer of Slip Not fabric, which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface. CS-DV3U provides great coverage and protection for: Canon GL-1 Canon GL-2 Canon XH-A1 Canon XH-G1 Canon XM-1 Canon XM-2 JVC GY-DV300 JVC GY-HM100 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100 Sony DSR-PD150 Sony DSR-PD170 Sony DSR-PDX10

PortaBrace CS-DV3U Mini DV Camera Case (Blue)
Designed for lightweight, hand held cameras.
See description tab for compatible cameras.
The MINI-DV CAMERA CASE protects and organizes the camera and the essential spare battery, tape, microphones and rain cover. The bottom panel is reinforced with 8mm hollow core plastic, foam layers and a NEW layer of Slip Not fabric, which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface.
CS-DV3U provides great coverage and protection for:
Canon GL-1
Canon GL-2
Canon XH-A1
Canon XH-G1
Canon XM-1
Canon XM-2
JVC GY-DV300
JVC GY-HM100
Sony DCR-VX1000
Sony DCR-VX2000
Sony DCR-VX2100
Sony DSR-PD150
Sony DSR-PD170
Sony DSR-PDX10

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number CS-DV3U
Product Name PortaBrace CS-DV3U Mini DV Camera Case (Blue)
Height 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 2664954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 2.83 inch (72 mm)
Length 4.33 inch (110 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details