ZGC, Inc. PortaBrace CS-DV3R Mini DV Camera (Black) CS-DV3R

Description
PortaBrace CS-DV3R Mini DV Camera (Black) Designed for lightweight, hand held cameras. See description tab for compatible cameras. The MINI-DV CAMERA CASE is BLACK with RED trim. It protects and organizes the camera and the essential spare battery, tape, microphones and rain cover. The bottom panel is reinforced with 8mm hollow core plastic, foam layers and a NEW layer of Slip Not fabric, which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface. CS-DV3R provides great coverage and protection for: Canon GL-1 Canon GL-2 Canon XH-A1 Canon XH-G1 Canon XM-1 Canon XM-2 JVC GY-DV300 JVC GY-HM100 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100 Sony DSR-PD150 Sony DSR-PD170 Sony DSR-PDX10 Sony PMW-EX1
Description
PortaBrace CS-DV3R Mini DV Camera (Black) Designed for lightweight, hand held cameras. See description tab for compatible cameras. The MINI-DV CAMERA CASE is BLACK with RED trim. It protects and organizes the camera and the essential spare battery, tape, microphones and rain cover. The bottom panel is reinforced with 8mm hollow core plastic, foam layers and a NEW layer of Slip Not fabric, which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface. CS-DV3R provides great coverage and protection for: Canon GL-1 Canon GL-2 Canon XH-A1 Canon XH-G1 Canon XM-1 Canon XM-2 JVC GY-DV300 JVC GY-HM100 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100 Sony DSR-PD150 Sony DSR-PD170 Sony DSR-PDX10 Sony PMW-EX1

Suppliers

Company
Product
Description
Supplier Links
PortaBrace CS-DV3R Mini DV Camera (Black) - CS-DV3R - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace CS-DV3R Mini DV Camera (Black)
CS-DV3R
PortaBrace CS-DV3R Mini DV Camera (Black) CS-DV3R
PortaBrace CS-DV3R Mini DV Camera (Black) Designed for lightweight, hand held cameras. See description tab for compatible cameras. The MINI-DV CAMERA CASE is BLACK with RED trim. It protects and organizes the camera and the essential spare battery, tape, microphones and rain cover. The bottom panel is reinforced with 8mm hollow core plastic, foam layers and a NEW layer of Slip Not fabric, which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface. CS-DV3R provides great coverage and protection for: Canon GL-1 Canon GL-2 Canon XH-A1 Canon XH-G1 Canon XM-1 Canon XM-2 JVC GY-DV300 JVC GY-HM100 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100 Sony DSR-PD150 Sony DSR-PD170 Sony DSR-PDX10 Sony PMW-EX1

PortaBrace CS-DV3R Mini DV Camera (Black)
Designed for lightweight, hand held cameras.
See description tab for compatible cameras.
The MINI-DV CAMERA CASE is BLACK with RED trim. It protects and organizes the camera and the essential spare battery, tape, microphones and rain cover. The bottom panel is reinforced with 8mm hollow core plastic, foam layers and a NEW layer of Slip Not fabric, which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface.
CS-DV3R provides great coverage and protection for:
Canon GL-1
Canon GL-2
Canon XH-A1
Canon XH-G1
Canon XM-1
Canon XM-2
JVC GY-DV300
JVC GY-HM100
Sony DCR-VX1000
Sony DCR-VX2000
Sony DCR-VX2100
Sony DSR-PD150
Sony DSR-PD170
Sony DSR-PDX10
Sony PMW-EX1

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number CS-DV3R
Product Name PortaBrace CS-DV3R Mini DV Camera (Black)
Height 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 315961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 2.36 inch (60 mm)
Length 7.48 inch (190 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details