ZGC, Inc. PortaBrace CS-DV2R Mini DV Camera Case (Black) CS-DV2R

Description
PortaBrace CS-DV2R Mini DV Camera Case (Black) Designed for lightweight, hand held cameras. See description tab for compatible cameras. The MINI-DV CAMERA CASE is BLACK with RED trim. It protects and organizes the camera and the essential battery, tape, microphones and rain cover. The bottom panel is reinforced with hollow core plastic, foam layers and a NEW layer of Slip Not fabric, which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface. CS-DV2R provides great coverage and protection for: Canon GL-1 Canon GL-2 Canon XM-1 Canon XM-2 JVC GY-DV300 JVC GY-HM100 Panasonic AG-DVC30 Panasonic AG-EZ1 Panasonic AG-EZ30 Panasonic AG-EZ35U Panasonic AG-EZ50 Sony DCR-TRV10 Sony DCR-TRV17 Sony DCR-TRV20 Sony DCR-TRV30 Sony DCR-TRV50 Sony DCR-TRV530 Sony DCR-TRV730 Sony DCR-TRV80 Sony DCR-TRV830 Sony DCR-TRV900 Sony DCR-TRV940 Sony DCR-TRV950 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100 Sony DSR-PD100 Sony DSR-PDX10 Sony HVR-A1U
Description
PortaBrace CS-DV2R Mini DV Camera Case (Black) Designed for lightweight, hand held cameras. See description tab for compatible cameras. The MINI-DV CAMERA CASE is BLACK with RED trim. It protects and organizes the camera and the essential battery, tape, microphones and rain cover. The bottom panel is reinforced with hollow core plastic, foam layers and a NEW layer of Slip Not fabric, which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface. CS-DV2R provides great coverage and protection for: Canon GL-1 Canon GL-2 Canon XM-1 Canon XM-2 JVC GY-DV300 JVC GY-HM100 Panasonic AG-DVC30 Panasonic AG-EZ1 Panasonic AG-EZ30 Panasonic AG-EZ35U Panasonic AG-EZ50 Sony DCR-TRV10 Sony DCR-TRV17 Sony DCR-TRV20 Sony DCR-TRV30 Sony DCR-TRV50 Sony DCR-TRV530 Sony DCR-TRV730 Sony DCR-TRV80 Sony DCR-TRV830 Sony DCR-TRV900 Sony DCR-TRV940 Sony DCR-TRV950 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100 Sony DSR-PD100 Sony DSR-PDX10 Sony HVR-A1U

Suppliers

Company
Product
Description
Supplier Links
PortaBrace CS-DV2R Mini DV Camera Case (Black) - CS-DV2R - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace CS-DV2R Mini DV Camera Case (Black)
CS-DV2R
PortaBrace CS-DV2R Mini DV Camera Case (Black) CS-DV2R
PortaBrace CS-DV2R Mini DV Camera Case (Black) Designed for lightweight, hand held cameras. See description tab for compatible cameras. The MINI-DV CAMERA CASE is BLACK with RED trim. It protects and organizes the camera and the essential battery, tape, microphones and rain cover. The bottom panel is reinforced with hollow core plastic, foam layers and a NEW layer of Slip Not fabric, which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface. CS-DV2R provides great coverage and protection for: Canon GL-1 Canon GL-2 Canon XM-1 Canon XM-2 JVC GY-DV300 JVC GY-HM100 Panasonic AG-DVC30 Panasonic AG-EZ1 Panasonic AG-EZ30 Panasonic AG-EZ35U Panasonic AG-EZ50 Sony DCR-TRV10 Sony DCR-TRV17 Sony DCR-TRV20 Sony DCR-TRV30 Sony DCR-TRV50 Sony DCR-TRV530 Sony DCR-TRV730 Sony DCR-TRV80 Sony DCR-TRV830 Sony DCR-TRV900 Sony DCR-TRV940 Sony DCR-TRV950 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100 Sony DSR-PD100 Sony DSR-PDX10 Sony HVR-A1U

PortaBrace CS-DV2R Mini DV Camera Case (Black)
Designed for lightweight, hand held cameras.
See description tab for compatible cameras.
The MINI-DV CAMERA CASE is BLACK with RED trim. It protects and organizes the camera and the essential battery, tape, microphones and rain cover. The bottom panel is reinforced with hollow core plastic, foam layers and a NEW layer of Slip Not fabric, which adds an extra layer of protection against water, dirt and grime with an easy wipe-off surface.
CS-DV2R provides great coverage and protection for:
Canon GL-1
Canon GL-2
Canon XM-1
Canon XM-2
JVC GY-DV300
JVC GY-HM100
Panasonic AG-DVC30
Panasonic AG-EZ1
Panasonic AG-EZ30
Panasonic AG-EZ35U
Panasonic AG-EZ50
Sony DCR-TRV10
Sony DCR-TRV17
Sony DCR-TRV20
Sony DCR-TRV30
Sony DCR-TRV50
Sony DCR-TRV530
Sony DCR-TRV730
Sony DCR-TRV80
Sony DCR-TRV830
Sony DCR-TRV900
Sony DCR-TRV940
Sony DCR-TRV950
Sony DCR-VX1000
Sony DCR-VX2000
Sony DCR-VX2100
Sony DSR-PD100
Sony DSR-PDX10
Sony HVR-A1U

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number CS-DV2R
Product Name PortaBrace CS-DV2R Mini DV Camera Case (Black)
Height 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Anti Static Packaging - 173792 - RS Components, Ltd.
Specs
Container Type Bag
Height 10 inch (254 mm)
Width 10 inch (254 mm)
View Details