ZGC, Inc. PortaBrace CO-PC Carry-On Camera Case (Blue) CO-PC

Description
PortaBrace CO-PC Carry-On Camera Case (Blue) The solution for local work and some air travel. See description tab for compatible cameras. The CARRY-ON is a compact lightweight case designed with an interior pillowing system to cushion the camera. It offers colored tabs on pocket flaps to help identify contents for convenience; slip pockets for white balance card and identification and two exterior mesh pockets to hold tickets, maps and passport. Comfortable over the shoulder carrying strap, suede hand grips and compact size has made this case useful for travel or as a general purpose camera case. Constructed of 1000 denier cordura nylon fabric. CARRY-ON provides great coverage and protection for: Canon XL-1 Canon XL-1S Canon XL-2 Canon XL-H1 JVC GY-DV500 JVC GY-DV5000U JVC GY-DV5100U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AJ-D410 Sony DSR-250 Sony DSR-300 Sony DSR-370 Sony DSR-390 Sony DSR-400 Sony DSR-450 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony HVR-S270 Sony PDW-F330 Sony PDW-F350 Sony PDW-F355 Sony PMW-EX3
Description
PortaBrace CO-PC Carry-On Camera Case (Blue) The solution for local work and some air travel. See description tab for compatible cameras. The CARRY-ON is a compact lightweight case designed with an interior pillowing system to cushion the camera. It offers colored tabs on pocket flaps to help identify contents for convenience; slip pockets for white balance card and identification and two exterior mesh pockets to hold tickets, maps and passport. Comfortable over the shoulder carrying strap, suede hand grips and compact size has made this case useful for travel or as a general purpose camera case. Constructed of 1000 denier cordura nylon fabric. CARRY-ON provides great coverage and protection for: Canon XL-1 Canon XL-1S Canon XL-2 Canon XL-H1 JVC GY-DV500 JVC GY-DV5000U JVC GY-DV5100U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AJ-D410 Sony DSR-250 Sony DSR-300 Sony DSR-370 Sony DSR-390 Sony DSR-400 Sony DSR-450 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony HVR-S270 Sony PDW-F330 Sony PDW-F350 Sony PDW-F355 Sony PMW-EX3

Suppliers

Company
Product
Description
Supplier Links
PortaBrace CO-PC Carry-On Camera Case (Blue) - CO-PC - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace CO-PC Carry-On Camera Case (Blue)
CO-PC
PortaBrace CO-PC Carry-On Camera Case (Blue) CO-PC
PortaBrace CO-PC Carry-On Camera Case (Blue) The solution for local work and some air travel. See description tab for compatible cameras. The CARRY-ON is a compact lightweight case designed with an interior pillowing system to cushion the camera. It offers colored tabs on pocket flaps to help identify contents for convenience; slip pockets for white balance card and identification and two exterior mesh pockets to hold tickets, maps and passport. Comfortable over the shoulder carrying strap, suede hand grips and compact size has made this case useful for travel or as a general purpose camera case. Constructed of 1000 denier cordura nylon fabric. CARRY-ON provides great coverage and protection for: Canon XL-1 Canon XL-1S Canon XL-2 Canon XL-H1 JVC GY-DV500 JVC GY-DV5000U JVC GY-DV5100U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AJ-D410 Sony DSR-250 Sony DSR-300 Sony DSR-370 Sony DSR-390 Sony DSR-400 Sony DSR-450 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony HVR-S270 Sony PDW-F330 Sony PDW-F350 Sony PDW-F355 Sony PMW-EX3

PortaBrace CO-PC Carry-On Camera Case (Blue)
The solution for local work and some air travel.
See description tab for compatible cameras.
The CARRY-ON is a compact lightweight case designed with an interior pillowing system to cushion the camera. It offers colored tabs on pocket flaps to help identify contents for convenience; slip pockets for white balance card and identification and two exterior mesh pockets to hold tickets, maps and passport. Comfortable over the shoulder carrying strap, suede hand grips and compact size has made this case useful for travel or as a general purpose camera case. Constructed of 1000 denier cordura nylon fabric.
CARRY-ON provides great coverage and protection for:
Canon XL-1
Canon XL-1S
Canon XL-2
Canon XL-H1
JVC GY-DV500
JVC GY-DV5000U
JVC GY-DV5100U
JVC GY-DV550
JVC GY-DV600
JVC GY-DV700
Panasonic AG-DVC200
Panasonic AG-DVC200P
Panasonic AJ-D410
Sony DSR-250
Sony DSR-300
Sony DSR-370
Sony DSR-390
Sony DSR-400
Sony DSR-450
Sony DSR-500
Sony DSR-570
Sony DSR-590
Sony HVR-S270
Sony PDW-F330
Sony PDW-F350
Sony PDW-F355
Sony PMW-EX3

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number CO-PC
Product Name PortaBrace CO-PC Carry-On Camera Case (Blue)
Height 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Transit Cases - 428668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 7.01 inch (178 mm)
View Details