ZGC, Inc. PortaBrace CC-235 Quick Draw Camcorder Case (Blue) CC-235

Description
PortaBrace CC-235 Quick Draw Camcorder Case (Blue) The perfect camera case for local, around town work. See description tab for compatible cameras. The CC-235 Quick Draw Pro Camcorder Case is more than just a protective carrying case, it's a complete field-production solution. For professionals working out of a van, the lid on the CC-235 can be removed to give you quick access to your camera while continuing to provide protection. The new anti-skid material on the bottom exterior of the case will keep it from sliding around in your vehicle and the same material on the interior base will give extra stability to your camera. Two "positionable" foam blocks provide additional protection and stability for your camera. The new flared-wall design accommodates matte boxes and large lenses so you'll save more time by not having to take these important accessories off each time you put your camera back in its case. For extra long lenses there's even a zippered Camera-Extension Pocket™ on the side of the case that, when deployed, adds up to 3" to the interior length of the case. The CC-235 Quick Draw Case works well with: Canon XL-1 Canon XL-1S Canon XL-2 Canon XL-H1 JVC GY-DV500 JVC GY-DV5000U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 JVC GY-HD100E JVC GY-HD100U JVC GY-HD101 JVC GY-HD200 JVC GY-HD250 JVC GY-HD251 JVC GY-HM700 Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AJ-D200 Panasonic AJ-D210 Panasonic AJ-D215 Panasonic AJ-D410 Sony DSR-200 Sony DSR-250 Sony DSR-300 Sony DSR-370 Sony DSR-390 Sony DSR-400 Sony DSR-450 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony PDW-700 Sony PDW-F330 Sony PDW-F350 Sony PDW-F355 Sony PMW-EX3
Description
PortaBrace CC-235 Quick Draw Camcorder Case (Blue) The perfect camera case for local, around town work. See description tab for compatible cameras. The CC-235 Quick Draw Pro Camcorder Case is more than just a protective carrying case, it's a complete field-production solution. For professionals working out of a van, the lid on the CC-235 can be removed to give you quick access to your camera while continuing to provide protection. The new anti-skid material on the bottom exterior of the case will keep it from sliding around in your vehicle and the same material on the interior base will give extra stability to your camera. Two "positionable" foam blocks provide additional protection and stability for your camera. The new flared-wall design accommodates matte boxes and large lenses so you'll save more time by not having to take these important accessories off each time you put your camera back in its case. For extra long lenses there's even a zippered Camera-Extension Pocket™ on the side of the case that, when deployed, adds up to 3" to the interior length of the case. The CC-235 Quick Draw Case works well with: Canon XL-1 Canon XL-1S Canon XL-2 Canon XL-H1 JVC GY-DV500 JVC GY-DV5000U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 JVC GY-HD100E JVC GY-HD100U JVC GY-HD101 JVC GY-HD200 JVC GY-HD250 JVC GY-HD251 JVC GY-HM700 Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AJ-D200 Panasonic AJ-D210 Panasonic AJ-D215 Panasonic AJ-D410 Sony DSR-200 Sony DSR-250 Sony DSR-300 Sony DSR-370 Sony DSR-390 Sony DSR-400 Sony DSR-450 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony PDW-700 Sony PDW-F330 Sony PDW-F350 Sony PDW-F355 Sony PMW-EX3

Suppliers

Company
Product
Description
Supplier Links
PortaBrace CC-235 Quick Draw Camcorder Case (Blue) - CC-235 - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace CC-235 Quick Draw Camcorder Case (Blue)
CC-235
PortaBrace CC-235 Quick Draw Camcorder Case (Blue) CC-235
PortaBrace CC-235 Quick Draw Camcorder Case (Blue) The perfect camera case for local, around town work. See description tab for compatible cameras. The CC-235 Quick Draw Pro Camcorder Case is more than just a protective carrying case, it's a complete field-production solution. For professionals working out of a van, the lid on the CC-235 can be removed to give you quick access to your camera while continuing to provide protection. The new anti-skid material on the bottom exterior of the case will keep it from sliding around in your vehicle and the same material on the interior base will give extra stability to your camera. Two "positionable" foam blocks provide additional protection and stability for your camera. The new flared-wall design accommodates matte boxes and large lenses so you'll save more time by not having to take these important accessories off each time you put your camera back in its case. For extra long lenses there's even a zippered Camera-Extension Pocket™ on the side of the case that, when deployed, adds up to 3" to the interior length of the case. The CC-235 Quick Draw Case works well with: Canon XL-1 Canon XL-1S Canon XL-2 Canon XL-H1 JVC GY-DV500 JVC GY-DV5000U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 JVC GY-HD100E JVC GY-HD100U JVC GY-HD101 JVC GY-HD200 JVC GY-HD250 JVC GY-HD251 JVC GY-HM700 Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AJ-D200 Panasonic AJ-D210 Panasonic AJ-D215 Panasonic AJ-D410 Sony DSR-200 Sony DSR-250 Sony DSR-300 Sony DSR-370 Sony DSR-390 Sony DSR-400 Sony DSR-450 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony PDW-700 Sony PDW-F330 Sony PDW-F350 Sony PDW-F355 Sony PMW-EX3

PortaBrace CC-235 Quick Draw Camcorder Case (Blue)
The perfect camera case for local, around town work.
See description tab for compatible cameras.
The CC-235 Quick Draw Pro Camcorder Case is more than just a protective carrying case, it's a complete field-production solution. For professionals working out of a van, the lid on the CC-235 can be removed to give you quick access to your camera while continuing to provide protection.
The new anti-skid material on the bottom exterior of the case will keep it from sliding around in your vehicle and the same material on the interior base will give extra stability to your camera.
Two "positionable" foam blocks provide additional protection and stability for your camera. The new flared-wall design accommodates matte boxes and large lenses so you'll save more time by not having to take these important accessories off each time you put your camera back in its case.
For extra long lenses there's even a zippered Camera-Extension Pocket™ on the side of the case that, when deployed, adds up to 3" to the interior length of the case.
The CC-235 Quick Draw Case works well with:
Canon XL-1
Canon XL-1S
Canon XL-2
Canon XL-H1
JVC GY-DV500
JVC GY-DV5000U
JVC GY-DV550
JVC GY-DV600
JVC GY-DV700
JVC GY-HD100E
JVC GY-HD100U
JVC GY-HD101
JVC GY-HD200
JVC GY-HD250
JVC GY-HD251
JVC GY-HM700
Panasonic AG-DVC200
Panasonic AG-DVC200P
Panasonic AJ-D200
Panasonic AJ-D210
Panasonic AJ-D215
Panasonic AJ-D410
Sony DSR-200
Sony DSR-250
Sony DSR-300
Sony DSR-370
Sony DSR-390
Sony DSR-400
Sony DSR-450
Sony DSR-500
Sony DSR-570
Sony DSR-590
Sony PDW-700
Sony PDW-F330
Sony PDW-F350
Sony PDW-F355
Sony PMW-EX3

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number CC-235
Product Name PortaBrace CC-235 Quick Draw Camcorder Case (Blue)
Height 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insert Boxes - Snap Box - .71X.71X.33 (18X18X8.5MM) 5 CELL SNAP BOX W/FOAM - IBSB05/18KF1 - MOCAP LLC
Specs
Container Type Box
Height 0.4803 inch (12.2 mm)
Length 4.69 inch (119 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details