ZGC, Inc. PortaBrace CBA-HM700 Camera Body Armor for JVC GY-HM700 CBA-HM700

Description
PortaBrace CBA-HM700 Camera Body Armor for JVC GY-HM700 Designed to fit the JVC GY-HM700. The CBA-HM700 is made from a high-durability "ultra-suede" micro-fiber nylon that combines the comfort of a suede-feel with the durability and protection of a nylon. Treated for high water resistancy, padded with the same high-density foam, we've also added a third layer of protection, a "breathable" tech-mesh interior to permit maximum cameracooling while boosting shock-absorption in the event of unanticipated impacts. And unlike Neoprene, spandex, and Lycra fabrics used bR>MSRy other brands of camera cover manufacturers, our unique "ultra-suede" material is formulated and produced to resist the odors and dirt which can accumulate from routine use.
Description
PortaBrace CBA-HM700 Camera Body Armor for JVC GY-HM700 Designed to fit the JVC GY-HM700. The CBA-HM700 is made from a high-durability "ultra-suede" micro-fiber nylon that combines the comfort of a suede-feel with the durability and protection of a nylon. Treated for high water resistancy, padded with the same high-density foam, we've also added a third layer of protection, a "breathable" tech-mesh interior to permit maximum cameracooling while boosting shock-absorption in the event of unanticipated impacts. And unlike Neoprene, spandex, and Lycra fabrics used bR>MSRy other brands of camera cover manufacturers, our unique "ultra-suede" material is formulated and produced to resist the odors and dirt which can accumulate from routine use.

Suppliers

Company
Product
Description
Supplier Links
PortaBrace CBA-HM700 Camera Body Armor for JVC GY-HM700 - CBA-HM700 - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace CBA-HM700 Camera Body Armor for JVC GY-HM700
CBA-HM700
PortaBrace CBA-HM700 Camera Body Armor for JVC GY-HM700 CBA-HM700
PortaBrace CBA-HM700 Camera Body Armor for JVC GY-HM700 Designed to fit the JVC GY-HM700. The CBA-HM700 is made from a high-durability "ultra-suede" micro-fiber nylon that combines the comfort of a suede-feel with the durability and protection of a nylon. Treated for high water resistancy, padded with the same high-density foam, we've also added a third layer of protection, a "breathable" tech-mesh interior to permit maximum cameracooling while boosting shock-absorption in the event of unanticipated impacts. And unlike Neoprene, spandex, and Lycra fabrics used bR>MSRy other brands of camera cover manufacturers, our unique "ultra-suede" material is formulated and produced to resist the odors and dirt which can accumulate from routine use.

PortaBrace CBA-HM700 Camera Body Armor for JVC GY-HM700
Designed to fit the JVC GY-HM700.
The CBA-HM700 is made from a high-durability "ultra-suede" micro-fiber nylon that combines the comfort of a suede-feel with the durability and protection of a nylon.
Treated for high water resistancy, padded with the same high-density foam, we've also added a third layer of protection, a "breathable" tech-mesh interior to permit maximum cameracooling while boosting shock-absorption in the event of unanticipated impacts. And unlike Neoprene, spandex, and Lycra fabrics used bR>MSRy other brands of camera cover manufacturers, our unique "ultra-suede" material is formulated and produced to resist the odors and dirt which can accumulate from routine use.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number CBA-HM700
Product Name PortaBrace CBA-HM700 Camera Body Armor for JVC GY-HM700
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1229158 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 4.92 inch (125 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details