ZGC, Inc. PortaBrace BK-2EXP Backpack Camera Case BK-2EXP

Description
PortaBrace BK-2EXP Backpack Camera Case PortaBrace BK-2EXP Backpack Camera Case - Extreme Laptop & Tripod (Blue) Protect your equipment and keep things neatly organized. See description tab for compatible cameras. BACKPACK Extreme PACKAGE is the ultimate in comfort, flexibility and protection for mini DV cameras and related gear. It includes all four modular components for the main compartment: (lap-top, 2 pocket, tripod, and belt modules). The main compartment, which is padded with hollow core plastic frame construction can be oriented either vertically or horizontally, to best fit the camera equipment that you own, and the divider planks keep things neatly organized. A large soft (camera) bag is included, too. The Harness/Belt component with memory foam is extremely comfortable. BK-2EXP provides great coverage and protection for: Canon GL-1 Canon GL-2 Canon XH-A1 Canon XH-G1 Canon XM-1 Canon XM-2 JVC GY-DV300 Panasonic AG-DVC30 Panasonic NV-MX3000 Sony DCR-TRV30 Sony DCR-TRV50 Sony DCR-TRV900 Sony DCR-TRV950 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100 Sony DSR-PD100 Sony HVR-A1U
Description
PortaBrace BK-2EXP Backpack Camera Case PortaBrace BK-2EXP Backpack Camera Case - Extreme Laptop & Tripod (Blue) Protect your equipment and keep things neatly organized. See description tab for compatible cameras. BACKPACK Extreme PACKAGE is the ultimate in comfort, flexibility and protection for mini DV cameras and related gear. It includes all four modular components for the main compartment: (lap-top, 2 pocket, tripod, and belt modules). The main compartment, which is padded with hollow core plastic frame construction can be oriented either vertically or horizontally, to best fit the camera equipment that you own, and the divider planks keep things neatly organized. A large soft (camera) bag is included, too. The Harness/Belt component with memory foam is extremely comfortable. BK-2EXP provides great coverage and protection for: Canon GL-1 Canon GL-2 Canon XH-A1 Canon XH-G1 Canon XM-1 Canon XM-2 JVC GY-DV300 Panasonic AG-DVC30 Panasonic NV-MX3000 Sony DCR-TRV30 Sony DCR-TRV50 Sony DCR-TRV900 Sony DCR-TRV950 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100 Sony DSR-PD100 Sony HVR-A1U

Suppliers

Company
Product
Description
Supplier Links
PortaBrace BK-2EXP Backpack Camera Case - BK-2EXP - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace BK-2EXP Backpack Camera Case
BK-2EXP
PortaBrace BK-2EXP Backpack Camera Case BK-2EXP
PortaBrace BK-2EXP Backpack Camera Case PortaBrace BK-2EXP Backpack Camera Case - Extreme Laptop & Tripod (Blue) Protect your equipment and keep things neatly organized. See description tab for compatible cameras. BACKPACK Extreme PACKAGE is the ultimate in comfort, flexibility and protection for mini DV cameras and related gear. It includes all four modular components for the main compartment: (lap-top, 2 pocket, tripod, and belt modules). The main compartment, which is padded with hollow core plastic frame construction can be oriented either vertically or horizontally, to best fit the camera equipment that you own, and the divider planks keep things neatly organized. A large soft (camera) bag is included, too. The Harness/Belt component with memory foam is extremely comfortable. BK-2EXP provides great coverage and protection for: Canon GL-1 Canon GL-2 Canon XH-A1 Canon XH-G1 Canon XM-1 Canon XM-2 JVC GY-DV300 Panasonic AG-DVC30 Panasonic NV-MX3000 Sony DCR-TRV30 Sony DCR-TRV50 Sony DCR-TRV900 Sony DCR-TRV950 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100 Sony DSR-PD100 Sony HVR-A1U

PortaBrace BK-2EXP Backpack Camera Case
PortaBrace BK-2EXP Backpack Camera Case - Extreme Laptop & Tripod (Blue)
Protect your equipment and keep things neatly organized.
See description tab for compatible cameras.
BACKPACK Extreme PACKAGE is the ultimate in comfort, flexibility and protection for mini DV cameras and related gear. It includes all four modular components for the main compartment: (lap-top, 2 pocket, tripod, and belt modules). The main compartment, which is padded with hollow core plastic frame construction can be oriented either vertically or horizontally, to best fit the camera equipment that you own, and the divider planks keep things neatly organized. A large soft (camera) bag is included, too. The Harness/Belt component with memory foam is extremely comfortable.
BK-2EXP provides great coverage and protection for:
Canon GL-1
Canon GL-2
Canon XH-A1
Canon XH-G1
Canon XM-1
Canon XM-2
JVC GY-DV300
Panasonic AG-DVC30
Panasonic NV-MX3000
Sony DCR-TRV30
Sony DCR-TRV50
Sony DCR-TRV900
Sony DCR-TRV950
Sony DCR-VX1000
Sony DCR-VX2000
Sony DCR-VX2100
Sony DSR-PD100
Sony HVR-A1U

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number BK-2EXP
Product Name PortaBrace BK-2EXP Backpack Camera Case
Height 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details