ZGC, Inc. Tiffen 82mm Hot Mirror 82SHM

Description
Tiffen 82mm Hot Mirror
Description
Tiffen 82mm Hot Mirror

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 82mm Hot Mirror
82SHM
Tiffen 82mm Hot Mirror 82SHM
Tiffen 82mm Hot Mirror

Tiffen 82mm Hot Mirror

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 82SHM
Product Name Tiffen 82mm Hot Mirror
Filter Type IR Block
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Neutral Density
Color Red
Features Graduated
View Details
Specs
Filter Type Notch
Shape Round
Size 12.5mm
View Details