ZGC, Inc. Tiffen 82mm Video Essentials DV Kit 82DVVEK

Description
Tiffen 82mm Video Essentials DV Kit Tiffen 82mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch
Description
Tiffen 82mm Video Essentials DV Kit Tiffen 82mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 82mm Video Essentials DV Kit
82DVVEK
Tiffen 82mm Video Essentials DV Kit 82DVVEK
Tiffen 82mm Video Essentials DV Kit Tiffen 82mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch

Tiffen 82mm Video Essentials DV Kit
Tiffen 82mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 82DVVEK
Product Name Tiffen 82mm Video Essentials DV Kit
Filter Type Tiffen 82mm Video Essentials DV Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Visible Pass
Color Blue
Size 39mm
View Details
Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details