ZGC, Inc. Tiffen 82mm Special Effects DV Kit 82DVSEK

Description
Tiffen 82mm Special Effects DV Kit Tiffen 82mm Special Effects DV Kit: Color-Grad ND0.6, Pro Mist 1/4, Enhancing, Gold Diffusion/FX 1/2, Pouch
Description
Tiffen 82mm Special Effects DV Kit Tiffen 82mm Special Effects DV Kit: Color-Grad ND0.6, Pro Mist 1/4, Enhancing, Gold Diffusion/FX 1/2, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 82mm Special Effects DV Kit
82DVSEK
Tiffen 82mm Special Effects DV Kit 82DVSEK
Tiffen 82mm Special Effects DV Kit Tiffen 82mm Special Effects DV Kit: Color-Grad ND0.6, Pro Mist 1/4, Enhancing, Gold Diffusion/FX 1/2, Pouch

Tiffen 82mm Special Effects DV Kit
Tiffen 82mm Special Effects DV Kit: Color-Grad ND0.6, Pro Mist 1/4, Enhancing, Gold Diffusion/FX 1/2, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 82DVSEK
Product Name Tiffen 82mm Special Effects DV Kit
Filter Type Tiffen 82mm Special Effects DV Kit
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Neutral Density
Color Green
Features Graduated
View Details
Specs
Filter Type UV Clear
Size 58mm
View Details