ZGC, Inc. Tiffen 82mm Film Look DV Kit 3 82DVFMK3

Description
Tiffen 82mm Film Look DV Kit 3 Tiffen 82mm Film Look DV Kit 3: Digital Diffusion/FX 1, Soft/FX 1, Black Pro Mist 1/2, Pouch
Description
Tiffen 82mm Film Look DV Kit 3 Tiffen 82mm Film Look DV Kit 3: Digital Diffusion/FX 1, Soft/FX 1, Black Pro Mist 1/2, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 82mm Film Look DV Kit 3
82DVFMK3
Tiffen 82mm Film Look DV Kit 3 82DVFMK3
Tiffen 82mm Film Look DV Kit 3 Tiffen 82mm Film Look DV Kit 3: Digital Diffusion/FX 1, Soft/FX 1, Black Pro Mist 1/2, Pouch

Tiffen 82mm Film Look DV Kit 3
Tiffen 82mm Film Look DV Kit 3: Digital Diffusion/FX 1, Soft/FX 1, Black Pro Mist 1/2, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 82DVFMK3
Product Name Tiffen 82mm Film Look DV Kit 3
Filter Type Tiffen 82mm Film Look DV Kit 3
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Visible Pass
Color Red
Size 52mm
View Details