ZGC, Inc. Tiffen 82mm Film Look DV Kit 82DVFLK

Description
Tiffen 82mm Film Look DV Kit Tiffen 82mm Film Look DV Kit:Black Diffusion/FX 1/2, Warm Black Diffusion/FX 1/4, Black Pro Mist 1/2, Soft/FX 1, Pouch
Description
Tiffen 82mm Film Look DV Kit Tiffen 82mm Film Look DV Kit:Black Diffusion/FX 1/2, Warm Black Diffusion/FX 1/4, Black Pro Mist 1/2, Soft/FX 1, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 82mm Film Look DV Kit
82DVFLK
Tiffen 82mm Film Look DV Kit 82DVFLK
Tiffen 82mm Film Look DV Kit Tiffen 82mm Film Look DV Kit:Black Diffusion/FX 1/2, Warm Black Diffusion/FX 1/4, Black Pro Mist 1/2, Soft/FX 1, Pouch

Tiffen 82mm Film Look DV Kit
Tiffen 82mm Film Look DV Kit:Black Diffusion/FX 1/2, Warm Black Diffusion/FX 1/4, Black Pro Mist 1/2, Soft/FX 1, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 82DVFLK
Product Name Tiffen 82mm Film Look DV Kit
Filter Type Tiffen 82mm Film Look DV Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Fog Filter
View Details
Specs
Filter Type Visible Pass
Color Red
Size 25.5mm
View Details
Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details