ZGC, Inc. Tiffen 82mm Digital Pro SLR Kit 82DPSLRKIT

Description
Tiffen 82mm Digital Pro SLR Kit Tiffen 82mm Digital Pro SLR Kit: Digital Ultra Clear, Pro Mist 2, Color Graduated Neutral Density 0.6, Cleaning Cloth, Pouch
Description
Tiffen 82mm Digital Pro SLR Kit Tiffen 82mm Digital Pro SLR Kit: Digital Ultra Clear, Pro Mist 2, Color Graduated Neutral Density 0.6, Cleaning Cloth, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 82mm Digital Pro SLR Kit
82DPSLRKIT
Tiffen 82mm Digital Pro SLR Kit 82DPSLRKIT
Tiffen 82mm Digital Pro SLR Kit Tiffen 82mm Digital Pro SLR Kit: Digital Ultra Clear, Pro Mist 2, Color Graduated Neutral Density 0.6, Cleaning Cloth, Pouch

Tiffen 82mm Digital Pro SLR Kit
Tiffen 82mm Digital Pro SLR Kit: Digital Ultra Clear, Pro Mist 2, Color Graduated Neutral Density 0.6, Cleaning Cloth, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 82DPSLRKIT
Product Name Tiffen 82mm Digital Pro SLR Kit
Filter Type Tiffen 82mm Digital Pro SLR Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Contrast Filter
View Details
Specs
Filter Type IR Block
Size 43mm
View Details
Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details