ZGC, Inc. Tiffen 82mm Deluxe Digital Enhancing Kit 82DIGEFK

Description
Tiffen 82mm Deluxe Digital Enhancing Kit Tiffen 82mm Deluxe Digital Enhancing Kit: Digital Ultra Clear, Enhancing, Circular Polarizing, 812 Warming, Pouch
Description
Tiffen 82mm Deluxe Digital Enhancing Kit Tiffen 82mm Deluxe Digital Enhancing Kit: Digital Ultra Clear, Enhancing, Circular Polarizing, 812 Warming, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 82mm Deluxe Digital Enhancing Kit
82DIGEFK
Tiffen 82mm Deluxe Digital Enhancing Kit 82DIGEFK
Tiffen 82mm Deluxe Digital Enhancing Kit Tiffen 82mm Deluxe Digital Enhancing Kit: Digital Ultra Clear, Enhancing, Circular Polarizing, 812 Warming, Pouch

Tiffen 82mm Deluxe Digital Enhancing Kit
Tiffen 82mm Deluxe Digital Enhancing Kit: Digital Ultra Clear, Enhancing, Circular Polarizing, 812 Warming, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 82DIGEFK
Product Name Tiffen 82mm Deluxe Digital Enhancing Kit
Filter Type Tiffen 82mm Deluxe Digital Enhancing Kit
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Visible Pass
Color Red
Size 72mm
View Details