ZGC, Inc. Tiffen 82mm 2nd Unit Scene Makers Kit 822USMK1

Description
Tiffen 82mm 2nd Unit Scene Makers Kit Tiffen 82mm 2nd Unit Scene Makers Kit: Cool Day for Night, 812 Warming, Circular Polarizer, Storage Bag
Description
Tiffen 82mm 2nd Unit Scene Makers Kit Tiffen 82mm 2nd Unit Scene Makers Kit: Cool Day for Night, 812 Warming, Circular Polarizer, Storage Bag

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 82mm 2nd Unit Scene Makers Kit
822USMK1
Tiffen 82mm 2nd Unit Scene Makers Kit 822USMK1
Tiffen 82mm 2nd Unit Scene Makers Kit Tiffen 82mm 2nd Unit Scene Makers Kit: Cool Day for Night, 812 Warming, Circular Polarizer, Storage Bag

Tiffen 82mm 2nd Unit Scene Makers Kit
Tiffen 82mm 2nd Unit Scene Makers Kit: Cool Day for Night, 812 Warming, Circular Polarizer, Storage Bag

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 822USMK1
Product Name Tiffen 82mm 2nd Unit Scene Makers Kit
Filter Type Tiffen 82mm 2nd Unit Scene Makers Kit
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Tiffen 30mm Video Essentials DV Kit
View Details
Specs
Filter Type Notch
Shape Round
Size 25mm
View Details