ZGC, Inc. Tiffen 77mm Variable ND Filter 77VND

Description
Tiffen 77mm Variable ND Filter Versatile and Flexible, affording you the convenience of using several Neurtal Density filters all in one. IN STOCK Provides 2 to 8 stops of light control Thin profile ring - 9mm Wider outer optic to help reduce vignetting at wide angles Comes in Tiffen Professional packaging with padded black nylon pouch Made in the US with high quality optical glass using Tiffen's ColorCore™ Technology 10-Year WarrantyProvides
Description
Tiffen 77mm Variable ND Filter Versatile and Flexible, affording you the convenience of using several Neurtal Density filters all in one. IN STOCK Provides 2 to 8 stops of light control Thin profile ring - 9mm Wider outer optic to help reduce vignetting at wide angles Comes in Tiffen Professional packaging with padded black nylon pouch Made in the US with high quality optical glass using Tiffen's ColorCore™ Technology 10-Year WarrantyProvides

Suppliers

Company
Product
Description
Supplier Links
Tiffen 77mm Variable ND Filter - 77VND - ZGC, Inc.
Mountain Lakes, NJ, USA
Tiffen 77mm Variable ND Filter
77VND
Tiffen 77mm Variable ND Filter 77VND
Tiffen 77mm Variable ND Filter Versatile and Flexible, affording you the convenience of using several Neurtal Density filters all in one. IN STOCK Provides 2 to 8 stops of light control Thin profile ring - 9mm Wider outer optic to help reduce vignetting at wide angles Comes in Tiffen Professional packaging with padded black nylon pouch Made in the US with high quality optical glass using Tiffen's ColorCore™ Technology 10-Year WarrantyProvides

Tiffen 77mm Variable ND Filter
Versatile and Flexible, affording you the convenience of using several Neurtal Density filters all in one.
IN STOCK
Provides 2 to 8 stops of light control
Thin profile ring - 9mm
Wider outer optic to help reduce vignetting at wide angles
Comes in Tiffen Professional packaging with padded black nylon pouch
Made in the US with high quality optical glass using Tiffen's ColorCore™
Technology
10-Year WarrantyProvides

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 77VND
Product Name Tiffen 77mm Variable ND Filter
Filter Type Tiffen 77mm Variable ND Filter
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter and Ring Group - IR76M49 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Shape Round
View Details
Specs
Filter Type Neutral Density
Color Blue
Features Graduated
View Details
Specs
Filter Type Visible Pass
Color Red
Size 52mm
View Details