ZGC, Inc. Tiffen 77mm Wedding & Portrait Kit 77HFXGK1

Description
Tiffen 77mm Wedding & Portrait Kit Tiffen 77mm Wedding & Portrait Kit: Warm Soft/FX 3, Black Pro Mist 3, Warm Pro Mist, Pouch
Description
Tiffen 77mm Wedding & Portrait Kit Tiffen 77mm Wedding & Portrait Kit: Warm Soft/FX 3, Black Pro Mist 3, Warm Pro Mist, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 77mm Wedding & Portrait Kit
77HFXGK1
Tiffen 77mm Wedding & Portrait Kit 77HFXGK1
Tiffen 77mm Wedding & Portrait Kit Tiffen 77mm Wedding & Portrait Kit: Warm Soft/FX 3, Black Pro Mist 3, Warm Pro Mist, Pouch

Tiffen 77mm Wedding & Portrait Kit
Tiffen 77mm Wedding & Portrait Kit: Warm Soft/FX 3, Black Pro Mist 3, Warm Pro Mist, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 77HFXGK1
Product Name Tiffen 77mm Wedding & Portrait Kit
Filter Type Tiffen 77mm Wedding & Portrait Kit
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Visible Pass
Color Green
Shape Round
View Details