ZGC, Inc. Tiffen 77mm Special Effects DV Kit 77DVSEK

Description
Tiffen 77mm Special Effects DV Kit Tiffen 77mm Special Effects DV Kit: Color-Grad ND0.6, Pro Mist 1/4, Enhancing, Gold Diffusion/FX 1/2, Pouch
Description
Tiffen 77mm Special Effects DV Kit Tiffen 77mm Special Effects DV Kit: Color-Grad ND0.6, Pro Mist 1/4, Enhancing, Gold Diffusion/FX 1/2, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 77mm Special Effects DV Kit
77DVSEK
Tiffen 77mm Special Effects DV Kit 77DVSEK
Tiffen 77mm Special Effects DV Kit Tiffen 77mm Special Effects DV Kit: Color-Grad ND0.6, Pro Mist 1/4, Enhancing, Gold Diffusion/FX 1/2, Pouch

Tiffen 77mm Special Effects DV Kit
Tiffen 77mm Special Effects DV Kit: Color-Grad ND0.6, Pro Mist 1/4, Enhancing, Gold Diffusion/FX 1/2, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 77DVSEK
Product Name Tiffen 77mm Special Effects DV Kit
Filter Type Tiffen 77mm Special Effects DV Kit
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Visible Pass
Color Daylight Blue
Size 62mm
View Details