ZGC, Inc. Tiffen 77mm Film Look DV Kit 77DVFLK

Description
Tiffen 77mm Film Look DV Kit Tiffen 77mm Film Look DV Kit:Black Diffusion/FX 1/2, Warm Black Diffusion/FX 1/4, Black Pro Mist 1/2, Soft/FX 1, Pouch
Description
Tiffen 77mm Film Look DV Kit Tiffen 77mm Film Look DV Kit:Black Diffusion/FX 1/2, Warm Black Diffusion/FX 1/4, Black Pro Mist 1/2, Soft/FX 1, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 77mm Film Look DV Kit
77DVFLK
Tiffen 77mm Film Look DV Kit 77DVFLK
Tiffen 77mm Film Look DV Kit Tiffen 77mm Film Look DV Kit:Black Diffusion/FX 1/2, Warm Black Diffusion/FX 1/4, Black Pro Mist 1/2, Soft/FX 1, Pouch

Tiffen 77mm Film Look DV Kit
Tiffen 77mm Film Look DV Kit:Black Diffusion/FX 1/2, Warm Black Diffusion/FX 1/4, Black Pro Mist 1/2, Soft/FX 1, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 77DVFLK
Product Name Tiffen 77mm Film Look DV Kit
Filter Type Tiffen 77mm Film Look DV Kit
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details