ZGC, Inc. Tiffen 77mm DV Essentials Kit 3 77DVEK3

Description
Tiffen 77mm DV Essentials Kit 3 Tiffen 77mm DV Essentials Kit 3: Clear, 812 Warming, Circular Polarizer, Pouch
Description
Tiffen 77mm DV Essentials Kit 3 Tiffen 77mm DV Essentials Kit 3: Clear, 812 Warming, Circular Polarizer, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 77mm DV Essentials Kit 3
77DVEK3
Tiffen 77mm DV Essentials Kit 3 77DVEK3
Tiffen 77mm DV Essentials Kit 3 Tiffen 77mm DV Essentials Kit 3: Clear, 812 Warming, Circular Polarizer, Pouch

Tiffen 77mm DV Essentials Kit 3
Tiffen 77mm DV Essentials Kit 3: Clear, 812 Warming, Circular Polarizer, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 77DVEK3
Product Name Tiffen 77mm DV Essentials Kit 3
Filter Type Tiffen 77mm DV Essentials Kit 3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Neutral Density
Features Graduated
View Details
Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details