ZGC, Inc. Tiffen 77mm Deluxe Digital Enhancing Kit 77DIGEFK

Description
Tiffen 77mm Deluxe Digital Enhancing Kit Tiffen 77mm Deluxe Digital Enhancing Kit: Digital UV Protector, 812, Circular Pol, Enhancing filter & filter pouch
Description
Tiffen 77mm Deluxe Digital Enhancing Kit Tiffen 77mm Deluxe Digital Enhancing Kit: Digital UV Protector, 812, Circular Pol, Enhancing filter & filter pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 77mm Deluxe Digital Enhancing Kit
77DIGEFK
Tiffen 77mm Deluxe Digital Enhancing Kit 77DIGEFK
Tiffen 77mm Deluxe Digital Enhancing Kit Tiffen 77mm Deluxe Digital Enhancing Kit: Digital UV Protector, 812, Circular Pol, Enhancing filter & filter pouch

Tiffen 77mm Deluxe Digital Enhancing Kit
Tiffen 77mm Deluxe Digital Enhancing Kit: Digital UV Protector, 812, Circular Pol, Enhancing filter & filter pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 77DIGEFK
Product Name Tiffen 77mm Deluxe Digital Enhancing Kit
Filter Type Tiffen 77mm Deluxe Digital Enhancing Kit
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Neutral Density
Features Graduated
View Details
Specs
Filter Type Notch
Shape Round
Size 25mm
View Details