ZGC, Inc. Tiffen 77mm 2nd Unit Scene Makers Kit 772USMK1

Description
Tiffen 77mm 2nd Unit Scene Makers Kit Tiffen 77mm 2nd Unit Scene Makers Kit: Cool Day for Night, 812 Warming, Circular Polarizer, Storage Bag
Description
Tiffen 77mm 2nd Unit Scene Makers Kit Tiffen 77mm 2nd Unit Scene Makers Kit: Cool Day for Night, 812 Warming, Circular Polarizer, Storage Bag

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 77mm 2nd Unit Scene Makers Kit
772USMK1
Tiffen 77mm 2nd Unit Scene Makers Kit 772USMK1
Tiffen 77mm 2nd Unit Scene Makers Kit Tiffen 77mm 2nd Unit Scene Makers Kit: Cool Day for Night, 812 Warming, Circular Polarizer, Storage Bag

Tiffen 77mm 2nd Unit Scene Makers Kit
Tiffen 77mm 2nd Unit Scene Makers Kit: Cool Day for Night, 812 Warming, Circular Polarizer, Storage Bag

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 772USMK1
Product Name Tiffen 77mm 2nd Unit Scene Makers Kit
Filter Type Tiffen 77mm 2nd Unit Scene Makers Kit
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type IR Block
Size 37mm
View Details