ZGC, Inc. Tiffen 72mm Wide Angle Kit 72WIDEFKIT

Description
Tiffen 72mm Wide Angle Kit Tiffen 72mm Wide Angle Kit: UV Protector, Circular Polarizer, Enhancing, Pouch
Description
Tiffen 72mm Wide Angle Kit Tiffen 72mm Wide Angle Kit: UV Protector, Circular Polarizer, Enhancing, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 72mm Wide Angle Kit
72WIDEFKIT
Tiffen 72mm Wide Angle Kit 72WIDEFKIT
Tiffen 72mm Wide Angle Kit Tiffen 72mm Wide Angle Kit: UV Protector, Circular Polarizer, Enhancing, Pouch

Tiffen 72mm Wide Angle Kit
Tiffen 72mm Wide Angle Kit: UV Protector, Circular Polarizer, Enhancing, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 72WIDEFKIT
Product Name Tiffen 72mm Wide Angle Kit
Filter Type Tiffen 72mm Wide Angle Kit
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter and Ring Group - IR76M55 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Shape Round
View Details
Specs
Filter Type IR Block
Size 39mm
View Details